EN
  • EN
  • DE

SAF3560HV/V1101,51

Part No SAF3560HV/V1101,51
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 144HLQFP / Automotive Interface 144-HLQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Obsolete
Applications Automotive
Interface I2C, SPI, UART
Voltage - Supply 1.2V, 3.3V
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-HLQFP (20x20)
Mounting SMD (SMT)
Base Product Number SAF35
Other Names 935290669518
Standard Package 750
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1260883-SAF3560HV/V1101,51
Ultra Librarian 3D Model Ultra Librarian SAF3560HV/V1101,51 CAD Model

Description

Introducing the NXP SAF3560HV/V1101,51

The NXP SAF3560HV/V1101,51 is a state-of-the-art, high-performance car radio and audio DSP designed to meet the rigorous demands of the automotive industry. This product is part of NXP's acclaimed family of car entertainment solutions, which are known for their reliability, flexibility, and exceptional audio quality.

Key Features:

  • Advanced Signal Processing: At the heart of the SAF3560HV/V1101,51 is a powerful digital signal processor (DSP) that provides superior audio signal processing capabilities. This enables car manufacturers to deliver a rich and immersive audio experience for passengers.
  • Multiple Audio Sources: The device supports a variety of audio sources, including AM/FM radio, satellite radio, and digital media playback, making it a versatile choice for any in-car entertainment system.
  • High-Quality Sound: With an emphasis on sound quality, the SAF3560HV/V1101,51 ensures crystal-clear audio reproduction, minimizing noise and distortion for a pristine listening experience.
  • Integration Friendly: Designed with integration in mind, this product offers a range of interfaces and supports industry-standard communication protocols, making it easy to integrate into existing automotive systems.
  • Durability: NXP's products are engineered to withstand the harsh conditions typical of automotive environments, ensuring long-term reliability and performance of the SAF3560HV/V1101,51.

Applications:

The NXP SAF3560HV/V1101,51 is ideal for automotive manufacturers looking to enhance their vehicle's audio system. It can be used in a variety of applications, including:

  • Standard and high-end car radios
  • Infotainment systems
  • Audio amplifiers with signal processing
  • Telematic devices requiring audio functionality

Technical Specifications:

The SAF3560HV/V1101,51 boasts an impressive set of technical specifications, ensuring it meets the needs of the most demanding audio applications. It features a wide operating temperature range, low power consumption for energy efficiency, and robust error correction capabilities to maintain audio quality under challenging conditions.

In conclusion, the NXP SAF3560HV/V1101,51 is a cutting-edge solution for automotive audio systems, providing manufacturers with the performance and quality necessary to deliver an outstanding in-car audio experience.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess