EN
  • EN
  • DE

SAA7205HC3

Part No SAA7205HC3
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001263-SAA7205HC3
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAA7205HC3 CAD Model

Description

The NXP SAA7205HC3 is a state-of-the-art digital signal processing integrated circuit designed to cater to the demanding needs of high-fidelity audio applications. This chip is part of NXP's renowned audio processor lineup, which is widely recognized for delivering superior sound quality and performance in a wide range of consumer electronics, from professional audio systems to home entertainment.

Key Features

  • High-Quality Audio Processing: The SAA7205HC3 is engineered to provide excellent audio signal processing capabilities, ensuring crisp and clear sound reproduction.
  • Advanced Digital Signal Processing: It is equipped with sophisticated DSP functions that enable complex audio signal manipulation, including equalization, mixing, and sound enhancement.
  • Compatibility: This chip is designed to be compatible with various audio formats and standards, making it a versatile choice for a multitude of audio applications.
  • Low Power Consumption: The SAA7205HC3 is optimized for low power operation, making it suitable for use in portable devices where power efficiency is crucial.
  • Integration: It offers a high level of integration, reducing the need for external components and simplifying the design of the audio system.

Applications

The versatility of the NXP SAA7205HC3 allows it to be used in a variety of applications, including:

  • High-end audio and home theater systems
  • Professional audio recording and mixing equipment
  • Automotive audio systems
  • Portable audio devices
  • Smart speakers and soundbars

Technical Specifications

The SAA7205HC3 boasts an array of technical specifications designed to meet the needs of the most demanding audio applications. It features a high signal-to-noise ratio, low distortion levels, and supports various input and output data formats. The chip's architecture is designed to handle complex audio processing tasks with ease, ensuring that the audio output is of the highest possible quality.

Conclusion

In conclusion, the NXP SAA7205HC3 represents a blend of performance, efficiency, and versatility, making it an ideal choice for manufacturers and designers looking to create premium audio experiences in their products. With its advanced DSP capabilities and commitment to sound excellence, the SAA7205HC3 continues NXP's legacy of delivering cutting-edge audio solutions to the market.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess