EN
  • EN
  • DE

SAA7194H

Part No SAA7194H
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005977-SAA7194H
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAA7194H CAD Model

Description

The NXP SAA7194H is a highly integrated digital video encoder/decoder designed to meet the rigorous demands of video processing in modern multimedia applications. This advanced semiconductor product from NXP is engineered to offer exceptional video quality and ease of integration into various video systems.

Key Features

  • High-Quality Video Processing: The SAA7194H supports multiple video standards, including PAL, NTSC, and SECAM, ensuring compatibility with a wide range of video formats and devices.
  • Advanced Digital Filtering: It comes equipped with sophisticated digital filters that help in reducing noise and improving image clarity, resulting in a crisper and more defined video output.
  • Flexible Input/Output Options: This encoder/decoder can handle a variety of input signals and provides multiple output formats, which makes it versatile for different types of video applications.
  • On-Chip Color Space Conversion: The SAA7194H includes on-chip color space conversion capabilities, enabling it to convert between different color formats with ease.
  • Programmable Video Parameters: Users can program various video parameters to customize the video output according to specific requirements, providing greater control over the end result.

Applications

The SAA7194H is suitable for a broad array of applications, including:

  • Video capture cards
  • Home entertainment systems
  • Professional video editing and processing equipment
  • Surveillance and security systems
  • Video conferencing solutions

Technical Specifications

Some of the technical highlights of the SAA7194H include:

  • Integrated A/D and D/A converters for seamless analog to digital conversion
  • Support for S-Video and Composite video inputs
  • Programmable horizontal and vertical scaling
  • Macrovision copy protection compatibility
  • Low power consumption for energy-efficient operation

Overall, the NXP SAA7194H is a powerful solution for developers looking to incorporate high-quality video encoding and decoding into their products. Its robust feature set and flexibility make it a go-to choice for a wide range of video processing needs.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess