EN
  • EN
  • DE

SAA7160ETR

Part No SAA7160ETR
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836557-SAA7160ETR
Ultra Librarian 3D Model Ultra Librarian SAA7160ETR CAD Model

Description

The SAA7160ETR is a cutting-edge multimedia processor from NXP Semiconductors, designed to deliver high-quality audio and video streaming capabilities. This advanced integrated circuit is part of NXP's well-regarded product lineup, known for its reliable performance and innovative features.

Key Features

  • PCI Express Interface: The SAA7160ETR utilizes a PCI Express interface, ensuring high-speed data transfers and compatibility with modern computer systems.
  • Multi-Standard Support: This processor is capable of decoding and processing various digital video broadcasting (DVB) standards, making it versatile for a range of applications.
  • Audio/Video Decoding: It features high-quality audio and video decoding capabilities, providing a seamless multimedia experience.
  • Low Power Consumption: Designed with energy efficiency in mind, the SAA7160ETR maintains low power consumption without sacrificing performance.

Applications

The SAA7160ETR is ideally suited for a variety of multimedia applications. Its robust processing capabilities make it perfect for use in:

  • Personal Computers
  • Digital Video Recorders (DVRs)
  • Home Media Centers
  • Television Set-Top Boxes

Technical Specifications

At the core of the SAA7160ETR's technical prowess are its specifications:

  • Package: The component comes in a LQFP-144 package, providing a compact footprint for space-constrained applications.
  • Resolution: It supports high-resolution video processing, ensuring crisp and clear image quality.
  • Audio Quality: With advanced audio decoding, it delivers high-fidelity sound to accompany the visual output.

Why Choose SAA7160ETR?

Choosing the SAA7160ETR from NXP means opting for a processor that delivers exceptional performance and versatility. Its support for multiple standards, coupled with its energy-efficient design, makes it a top choice for developers and manufacturers seeking to create high-quality multimedia solutions. With NXP's commitment to innovation and quality, the SAA7160ETR stands out as a reliable and future-proof component for any multimedia project.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess