EN
  • EN
  • DE

SAA7128H

Part No SAA7128H
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Digital video encoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311940-SAA7128H
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7128H CAD Model

Description

The NXP SAA7128H is a high-performance digital video encoder designed to meet the needs of advanced video applications. This powerful IC converts digital video input into a variety of analog outputs, including CVBS (Composite Video Baseband Signal), S-Video, and component video signals, making it an ideal solution for applications such as DVD players, digital set-top boxes, and PVRs (Personal Video Recorders).

The SAA7128H supports a wide range of video formats and standards, including PAL, NTSC, and SECAM. It is capable of handling input pixel rates up to 54 MHz, which covers ITU-R BT.601, square pixel, and HDTV input formats. This flexibility ensures that it can be used in a variety of international markets and video systems.

One of the key features of the SAA7128H is its on-chip microcontroller, which simplifies system design by handling complex tasks such as mode switching and signal processing. The device also includes an integrated on-screen display (OSD) engine, allowing for the overlay of graphics and text on the video output without the need for additional components.

The SAA7128H offers excellent video quality thanks to its high-quality 10-bit DACs (Digital-to-Analog Converters) and advanced filtering techniques. It also includes features such as programmable luminance and chrominance filters, gamma correction, and flicker filtering, which contribute to a superior visual experience.

For designers and engineers, the SAA7128H provides a high level of integration, reducing the bill of materials and simplifying the overall design process. Its I²C-bus control interface allows for easy programming and control of the device, while its low power consumption makes it suitable for energy-sensitive applications.

In summary, the NXP SAA7128H is a versatile and powerful digital video encoder that offers high-quality video output, a wide range of supported formats, and advanced features for enhancing video performance. It is a comprehensive solution for any application requiring the conversion of digital video to analog signals.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess