EN
  • EN
  • DE

SAA7117AH/V2

Part No SAA7117AH/V2
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311906-SAA7117AH/V2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7117AH/V2 CAD Model

Description

Introducing the SAA7117AH/V2 Video Decoder from NXP

The SAA7117AH/V2 is a high-performance video decoder chip designed by NXP Semiconductors, which stands out for its versatility and efficiency in processing analog video signals. This integrated circuit is engineered to facilitate the conversion of analog composite or S-Video signals into a digital format, making it an ideal component for applications in video capture, surveillance systems, and multimedia devices.

Key Features

  • Multi-Standard Support: The SAA7117AH/V2 supports various analog video standards including PAL, NTSC, and SECAM, providing flexibility for global video applications.
  • Advanced Digital Decoding: It features a 9-bit ADC and a 5-line comb filter for both PAL and NTSC modes, ensuring high-quality video output with reduced artifacts and enhanced sharpness.
  • Programmable Video Output Formats: The chip offers multiple output formats, including ITU-R BT.656 for digital video output, allowing seamless integration with digital processors and displays.
  • Macrovision Copy Protection Compliance: It is designed to be compliant with Macrovision copy protection standards, making it suitable for use in consumer video equipment.
  • Versatile Input Handling: The device can handle various input signals such as CVBS (Composite Video Blanking and Sync) and S-Video (Y/C), providing design flexibility for system integrators.

Applications

The SAA7117AH/V2's robust feature set makes it an excellent choice for a wide range of applications, including:

  • Video capture cards and USB video grabbers
  • Digital video recorders (DVRs) and personal video recorders (PVRs)
  • Surveillance cameras and security systems
  • TV tuners and set-top boxes
  • Video conferencing systems

Technical Specifications

With its low power consumption and compact QFP package, the SAA7117AH/V2 is designed for easy integration into various platforms. The device operates over a wide temperature range, ensuring reliability and performance in diverse environments.

Conclusion

The SAA7117AH/V2 from NXP Semiconductors is a comprehensive solution for analog-to-digital video conversion, offering a blend of performance, versatility, and reliability for video processing applications. Its support for multiple video standards and formats makes it a highly adaptable choice for designers and manufacturers looking to create high-quality video systems.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess