EN
  • EN
  • DE

MH68HC12BC32

Part No MH68HC12BC32
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 228648-MH68HC12BC32
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MH68HC12BC32 CAD Model

Description

The MH68HC12BC32 microcontroller, crafted by the renowned ON Semiconductor, is a highly-integrated and versatile chip designed to cater to a broad range of applications, particularly in the automotive and industrial sectors. This powerful microcontroller is part of the HC12 family, which is well-known for its rich set of features and robust performance.

Key Features

  • High-Performance CPU: At the heart of the MH68HC12BC32 is an advanced CPU12 core. This 16-bit microcontroller operates at an impressive speed, ensuring swift and efficient processing for complex tasks.
  • Memory Capacity: It comes equipped with 32KB of on-chip flash memory, providing ample space for application code storage and execution. The flash memory is partitioned for added flexibility, allowing for secure and reliable firmware updates.
  • Rich Peripherals: The device boasts a comprehensive suite of peripherals, including multiple timer channels, serial communication interfaces (SCI), a Serial Peripheral Interface (SPI), and an 8-channel, 10-bit Analog-to-Digital Converter (ADC), making it an ideal choice for interfacing with various sensors and external components.
  • Embedded Control: With its robust interrupt management and real-time performance, the MH68HC12BC32 excels in embedded control applications, providing precise timing and control capabilities.
  • Power Efficiency: Designed with power efficiency in mind, this microcontroller supports various power-saving modes, allowing developers to optimize power consumption for battery-powered or energy-sensitive applications.
  • Package and Temperature Range: The MH68HC12BC32 is available in a 112-pin LQFP package, ensuring compactness and ease of integration into system designs. It operates over an extended temperature range, making it suitable for harsh environments.

Applications

The MH68HC12BC32 is an ideal solution for a myriad of applications, particularly where reliability and performance are paramount. Its comprehensive feature set makes it perfect for:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Robotics and motion control
  • Medical devices and instrumentation

In conclusion, the MH68HC12BC32 from ON Semiconductor represents a fusion of performance, integration, and versatility, making it an excellent microcontroller choice for designers seeking to create sophisticated and reliable systems.

You May Also Be Interested in

EliteMT
Lowest to $3.7539
EliteMT
Lowest to $3.4246
Shindengen
Lowest to $5.6838
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $2.9349
ESMT
Lowest to $1.0845
Agere Systems
Need more? Email Us
ESMT
Lowest to $3.2617
Coilcraft
Lowest to $1.5451

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess