EN
  • EN
  • DE

CE1H100M7CANG

Part No CE1H100M7CANG
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 241146-CE1H100M7CANG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CE1H100M7CANG CAD Model

Description

ON Semiconductor CE1H100M7CANG - High-Performance MOSFET

The CE1H100M7CANG is a state-of-the-art N-Channel MOSFET brought to you by ON Semiconductor, a leading name in the field of power and signal management, logic, discrete, and custom devices. This MOSFET is designed to meet the demands of a wide range of applications, offering high efficiency, reliability, and performance.

Key Features

  • Low On-Resistance: The CE1H100M7CANG features an extremely low on-resistance (RDS(on)), which translates to reduced conduction losses and improved power efficiency in applications.
  • High Current Capability: With its ability to handle high current, this MOSFET is ideal for power-intensive applications, ensuring robust performance even under strenuous conditions.
  • High-Speed Switching: Designed for fast switching applications, the CE1H100M7CANG minimizes switching losses, making it suitable for high-frequency power conversion systems.
  • Robust Thermal Performance: The device boasts excellent thermal characteristics, ensuring stable operation over a wide temperature range.
  • Environmentally Friendly: ON Semiconductor is committed to environmental stewardship, and the CE1H100M7CANG is no exception. It is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The versatility of the CE1H100M7CANG MOSFET makes it suitable for a variety of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Power Management Solutions

Technical Specifications

The CE1H100M7CANG boasts impressive technical specifications that make it a top choice for engineers and designers:

  • Drain-to-Source Voltage (VDSS): 100V
  • Continuous Drain Current (ID): 169A
  • Power Dissipation (PD): 125W
  • Operating Temperature Range: -55°C to 175°C
  • Package: TO-247-3

With its robust design and advanced features, the ON Semiconductor CE1H100M7CANG MOSFET is a reliable and efficient solution for high-performance electronic circuits.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Broadcom Limited
Lowest to $8.1127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess