EN
  • EN
  • DE

SAA7109AE/V1,557

Part No SAA7109AE/V1,557
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description IC VIDEO CODEC 156-LBGA / Video, HD Interface 9, 10 b Serial 156-LBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Type Video, HD
Data Interface Serial
Resolution (Bits) 9, 10 b
Number of ADCs / DACs 3 / 2
Sigma Delta No
Voltage - Supply, Analog 3.15V ~ 3.45V
Voltage - Supply, Digital 3.15V ~ 3.45V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 156-LBGA
Supplier Device Package 156-LBGA (15x15)
Base Product Number SAA71
Other Names 935270546557,SAA7109AEEB,SAA7109AEEB
Standard Package 630
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261721-SAA7109AE/V1,557
Ultra Librarian 3D Model Ultra Librarian SAA7109AE/V1,557 CAD Model

Description

The SAA7109AE/V1,557 is a cutting-edge Digital Video Encoder developed by NXP Semiconductors, designed to provide high-quality video encoding solutions for a wide range of applications. This advanced IC (Integrated Circuit) is capable of converting digital video signals into analog composite and S-Video formats, facilitating the connection of digital video sources to analog displays and recording equipment.

Key Features

  • High-Quality Encoding: The SAA7109AE/V1,557 boasts superior encoding capabilities, ensuring crisp and clear video output that is free from artifacts and noise.
  • Multiple Video Formats: It supports various input video formats including ITU-R BT.601 and ITU-R BT.656, offering flexibility for different digital video sources.
  • Advanced Color Processing: Features advanced color processing technology that enhances color accuracy and provides vibrant output.
  • On-Chip Filters: Integrated anti-aliasing filters reduce signal noise and improve the overall image quality.
  • Programmable Functions: A host of programmable functions are available, enabling customization to meet specific application requirements.
  • Compatibility: Its outputs are compatible with NTSC, PAL, and SECAM standards, making it versatile for global applications.

Applications

The SAA7109AE/V1,557 is ideal for a variety of applications such as:

  • Video conferencing systems
  • Digital video recorders
  • Set-top boxes
  • Home entertainment systems
  • Surveillance systems

Technical Specifications

Operating at a supply voltage of 3.3V, the SAA7109AE/V1,557 is designed for low power consumption while maintaining high performance. It is available in a QFP (Quad Flat Package), ensuring ease of integration into a wide range of systems.

Conclusion

The SAA7109AE/V1,557 from NXP Semiconductors represents a robust solution for digital-to-analog video encoding, delivering high-quality video output and a broad set of features for customization. Its support for multiple video standards and formats makes it an excellent choice for manufacturers and designers looking to create versatile video systems with global compatibility.

You May Also Be Interested in

Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess