EN
  • EN
  • DE

SAA6752HS/V104,557

Part No SAA6752HS/V104,557
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC AUD/VID ENCODER MPEG 208-SQFP / Video Encoder 208-Pin SQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type Video Encoder
Applications DVD
Operating Supply Voltage 2.3 V ~ 2.7 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Mounting SMD
Package 208-BFQFP
Manufacturer Package 208-SQFP (28x28)
Win Source Part Number 793816-SAA6752HS/V104,557
Popularity Medium
Supply and Demand Status Limited
Family Name SAA6752HS
Introduction Date December 19, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SAA6752HS/V104,557 CAD Model

Description

The NXP SAA6752HS/V104,557 is a state-of-the-art encoder/decoder (codec) integrated circuit (IC) designed to provide high-quality audio and video compression capabilities. This advanced chip is part of NXP's acclaimed portfolio of multimedia processing components, engineered to deliver exceptional performance for a wide range of applications, including digital video broadcasting, set-top boxes, and personal video recording devices.

Key Features

  • Advanced Compression: The SAA6752HS/V104,557 utilizes MPEG-2 compression technology, which is essential for reducing the size of digital audio and video without compromising quality, enabling efficient transmission and storage.
  • High-Quality Output: It supports high-resolution video output, ensuring that the visual content is delivered with clarity and precision, making it ideal for high-definition television (HDTV) applications.
  • Flexibility: This IC offers a versatile range of input and output options, providing flexibility in system design and making it compatible with various multimedia formats and interfaces.
  • Integrated Functions: The chip includes integrated functions such as video scaling and noise reduction, which contribute to enhanced picture quality and overall viewing experience.
  • Low Power Consumption: Designed with power efficiency in mind, the SAA6752HS/V104,557 operates with low power consumption, making it suitable for use in consumer electronics where energy efficiency is a priority.

Applications

The SAA6752HS/V104,557 is widely used in the consumer electronics industry, particularly in devices where encoding and decoding of digital audio and video signals are required. Its primary applications include:

  • Digital Video Broadcasting (DVB) systems
  • Set-top boxes for cable, satellite, and terrestrial services
  • Digital video recorders (DVR) and Personal Video Recorders (PVR)
  • Media centers and home theater systems

Technical Specifications

For detailed technical specifications, interested parties should refer to the official NXP datasheet for the SAA6752HS/V104,557. The datasheet provides comprehensive information on the electrical characteristics, pin configurations, system requirements, and programming guidelines necessary to integrate this IC into a product design.

In conclusion, the NXP SAA6752HS/V104,557 represents a powerful solution for audio and video compression, offering exceptional performance, versatility, and efficiency for a variety of multimedia applications.

You May Also Be Interested in

LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124
AKM Semiconductor Inc.
Lowest to $30.6950
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
NXP / Nexperia
Lowest to $16.8087
Asahi Kasei Microsystems
Need more? Email Us
Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess