EN
  • EN
  • DE

SAA6579TD

Part No SAA6579TD
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description Specialty Consumer Circuit PDSO16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-162
Lead Free Lead Free
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Nominal Supply Current 6 mA
Number of Pins 16
RoHS Compliant
Win Source Part Number 1171480-SAA6579TD
Categories Linear - Amplifiers - Audio
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA6579TD CAD Model

Description

The NXP SAA6579TD is a state-of-the-art integrated circuit designed for seamless incorporation into modern radio data system (RDS) applications. This highly sophisticated IC is engineered to provide reliable communication and enhance the functionality of car radios, home stereo systems, and a wide range of audio broadcasting devices. By utilizing this chip, manufacturers can offer end-users advanced features such as automatic frequency tuning, real-time information display, and traffic updates, thereby significantly improving the listening experience.

Key Features

  • RDS Demodulator: At the core of the SAA6579TD is a robust RDS demodulator that ensures accurate decoding of RDS signals. This allows for the reception of data such as station identification, song titles, and other broadcast text information.
  • Enhanced Sensitivity: Designed for optimal performance, the IC boasts enhanced sensitivity, which ensures clear signal reception even in areas with weak broadcasting signals.
  • Low Power Consumption: The SAA6579TD is built with energy efficiency in mind. Its low-power design makes it ideal for use in portable devices, contributing to longer battery life and reduced energy costs.
  • Compact Size: Its small footprint allows for easy integration into a variety of electronic devices without compromising on space, making it a versatile choice for compact systems.

Applications

The NXP SAA6579TD is suitable for a range of applications, including:

  • Car stereo systems
  • Home audio receivers
  • Portable radios
  • Professional broadcasting equipment

Technical Specifications

The SAA6579TD operates within specific technical parameters that ensure its high performance and reliability:

  • Supply voltage range: 4.5V to 5.5V
  • Operating temperature range: -20°C to 85°C
  • Package type: SO16

In conclusion, the NXP SAA6579TD is an excellent choice for manufacturers looking to integrate RDS functionality into their audio products. Its combination of features and performance makes it a leading solution in the field of radio data systems.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,644 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess