EN
  • EN
  • DE

SAA6579T/V1/M4,118

Part No SAA6579T/V1/M4,118
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090845-SAA6579T/V1/M4,118
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAA6579T/V1/M4,118 CAD Model

Description

Product Overview: SAA6579T/V1/M4,118

The SAA6579T/V1/M4,118 is a high-performance integrated circuit from NXP Semiconductors, designed to provide a reliable solution for Radio Data System (RDS) applications. This advanced chip is engineered to enable FM radio receivers to display additional information, such as station identification and song details, making it an essential component for modern audio systems.

Key Features

  • Integrated RDS Demodulator: At its core, the SAA6579T/V1/M4,118 boasts an efficient RDS demodulator capable of decoding RDS signals with precision and accuracy.
  • Enhanced Signal Processing: The chip comes with advanced signal processing capabilities that ensure clear and uninterrupted data transmission, even in challenging reception conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it ideal for use in portable and automotive applications where energy conservation is crucial.
  • Compact Packaging: The SAA6579T/V1/M4,118 is available in a small-footprint package, allowing for seamless integration into a variety of electronic devices without compromising on space.

Applications

NXP's SAA6579T/V1/M4,118 is versatile and can be used across a wide range of applications. It is particularly suitable for:

  • Car audio systems
  • Portable radios
  • Home stereo receivers
  • Professional broadcasting equipment

Technical Specifications

The device operates over a standard voltage range and is designed to interface seamlessly with most microcontrollers. It supports various data services provided by RDS, including traffic message channels, alternative frequencies, and clock-time and date information.

Quality and Reliability

As with all NXP products, the SAA6579T/V1/M4,118 is manufactured to the highest quality standards. It is subjected to rigorous testing to ensure it meets the stringent requirements for reliability and performance in all operating conditions.

Ordering Information

The product is available with the orderable part number SAA6579T/V1/M4,118. For detailed ordering and shipping information, customers can consult with NXP's sales and distribution network.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess