EN
  • EN
  • DE

SAA1305T/N1,118

Part No SAA1305T/N1,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC ON/OFF LOGIC 24SOIC / Interface Module I2C Interface 24-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications Automotive Audio
Interface I2C
Operating Supply Voltage 4.5 V ~ 5.5 V
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SO
Mounting SMD
Win Source Part Number 793815-SAA1305T/N1,118
Popularity Medium
Supply and Demand Status Balance
Family Name SAA1305T/N1,118
Introduction Date September 04, 1998
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SAA1305T/N1,118 CAD Model

Description

The SAA1305T/N1,118 is a state-of-the-art integrated circuit designed and manufactured by NXP Semiconductors. This chip is a versatile component that finds its application in a wide array of electronic devices due to its robust features and reliable performance.

Key Features

  • High Integration: The SAA1305T/N1,118 integrates multiple functions into a single chip, which helps reduce the overall component count in electronic systems, leading to cost and space savings on printed circuit boards (PCBs).
  • Power Efficiency: Designed with power-saving in mind, this IC consumes minimal power, making it ideal for battery-operated devices where power efficiency is critical.
  • Advanced Technology: Manufactured using NXP's cutting-edge semiconductor processes, this product delivers high performance and reliability, ensuring it meets the rigorous demands of modern electronic applications.
  • Compatibility: The SAA1305T/N1,118 is designed to be compatible with a wide range of microcontrollers and processors, offering designers flexibility and ease of integration into various systems.

Applications

This IC is suited for a variety of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Communication devices
  • Industrial control units

Technical Specifications

Parameter Value
Package SO20
Operating Temperature -40°C to +85°C
Supply Voltage 2.7V to 5.5V
Mounting Type Surface Mount

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the SAA1305T/N1,118 is no exception. Each chip is rigorously tested to ensure it meets the high standards expected by customers. Reliability is paramount in electronic components, and this product is designed to function consistently over its intended operational life.

For designers and engineers looking for a reliable, high-performance integrated circuit for their next project, the SAA1305T/N1,118 from NXP Semiconductors is an excellent choice that promises to deliver both efficiency and versatility.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess