EN
  • EN
  • DE

SAA1101T

Part No SAA1101T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311697-SAA1101T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA1101T CAD Model

Description

The NXP SAA1101T is a highly integrated, versatile Universal Port Processor (UPP) designed to cater to a wide range of applications requiring advanced communication port capabilities. This powerful IC is part of NXP's commitment to providing innovative solutions for the ever-evolving electronics market.

Key Features

  • Multiple Communication Standards: The SAA1101T supports various communication standards, making it a flexible choice for designers looking to implement interfaces like USB, IEEE 1284, and other serial or parallel communication protocols.
  • Integrated PHY: It comes with an integrated Physical Layer (PHY) for direct connection to communication media, reducing the need for additional components and simplifying design.
  • High-Speed Data Transfer: Capable of high-speed data transfers, the SAA1101T is ideal for applications that require quick and efficient communication, such as printers, scanners, and multifunction peripherals.
  • Low Power Consumption: Designed with power efficiency in mind, the SAA1101T is suitable for use in portable devices where battery life is critical.
  • Programmable Logic: The device includes programmable logic that allows for customization and flexibility in handling various communication protocols and data processing tasks.

Applications

The SAA1101T is adept at serving a multitude of applications, particularly in the realm of computing peripherals. It is an excellent choice for:

  • Printers and multifunction devices
  • Scanners
  • External storage devices
  • Networking equipment
  • Portable communication devices

Technical Specifications

With a focus on performance and integration, the SAA1101T offers the following technical specifications:

  • Support for high-speed parallel and serial interfaces
  • Integrated USB 1.1 transceiver
  • Support for IEEE 1284 parallel port standards
  • Advanced power management features
  • Available in a compact package suitable for space-constrained applications

In conclusion, the NXP SAA1101T Universal Port Processor is a robust and adaptable solution for developers seeking to incorporate multiple communication interfaces into their products with minimal complexity and maximum efficiency.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess