EN
  • EN
  • DE

ATMEGA16M1HCC-15MD

Part No ATMEGA16M1HCC-15MD
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959119-ATMEGA16M1HCC-15MD
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMEGA16M1HCC-15MD CAD Model

Description

The ATMEGA16M1HCC-15MD is a high-performance, low-power AVR 8-bit microcontroller from the renowned manufacturer Microchip Technology. This advanced microcontroller unit (MCU) is part of the automotive-grade product line, specifically designed to meet the rigorous standards of the automotive industry. It combines 16KB ISP flash memory, 1KB EEPROM, 2KB SRAM, and operates at a maximum frequency of 16MHz. With its extensive range of features, the ATMEGA16M1HCC-15MD is an ideal choice for a wide array of automotive applications, including body control modules, sensor nodes, and actuator control systems.

Key Features:

  • High-performance, Low-power AVR 8-bit Microcontroller: Enhanced RISC architecture for efficient processing and power conservation.
  • Advanced RISC Architecture: 131 powerful instructions with most executing in a single clock cycle for high-speed operation.
  • 16KB In-System Programmable Flash: Provides room for application code and flexibility for updates and enhancements.
  • 1KB EEPROM: Non-volatile memory for critical data storage, even when power is removed.
  • 2KB Internal SRAM: For fast access to volatile data storage during operation.
  • Up to 16MHz Operating Frequency: Ensures robust performance for time-sensitive tasks.
  • Automotive Grade: Designed to meet the stringent requirements of automotive applications, ensuring reliability and durability under harsh conditions.
  • Peripheral Features: Includes a variety of peripherals such as PWM channels, ADC, and CAN controller, which enhance the MCU's capability to handle complex tasks.
  • Power-on Reset and Programmable Brown-out Detection: Essential for maintaining the integrity of operations through power fluctuations.
  • External and Internal Interrupt Sources: Allows for responsive and flexible interrupt-driven programming.

The ATMEGA16M1HCC-15MD is equipped with an array of programmable input/output options, enabling designers to create highly customized and adaptable automotive solutions. Its robust design and comprehensive feature set make it a versatile and reliable choice for engineers looking to develop sophisticated automotive electronics with a competitive edge.

You May Also Be Interested in

Generic
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,995 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess