EN
  • EN
  • DE

SMBR991LT3

Part No SMBR991LT3
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 328253-SMBR991LT3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBR991LT3 CAD Model

Description

ON Semiconductor SMBR991LT3 - High-Performance Schottky Rectifier

The ON Semiconductor SMBR991LT3 is a state-of-the-art Schottky barrier rectifier designed to meet the demanding requirements of high-efficiency power supply applications. This robust rectifier is housed in a compact SMB package, offering excellent power density for space-constrained applications. With its low forward voltage drop and high current capability, the SMBR991LT3 is an ideal choice for a wide range of applications, including DC-DC converters, freewheeling diodes, and polarity protection devices.

Featuring a maximum repetitive reverse voltage of 90V and a forward continuous current of 1A, this Schottky rectifier is well-suited for high-frequency operations where low power loss and higher efficiency are essential. The SMBR991LT3's low forward voltage drop significantly reduces conduction losses, which contributes to the overall energy savings in the application it is used in.

With its fast switching characteristics, the SMBR991LT3 minimizes the switching losses and enhances the performance of power management circuits. It also boasts a low reverse leakage current, which ensures minimal power loss when the diode is in the blocking state, further enhancing the efficiency of the system it is part of.

The device's thermal performance is equally impressive. It is designed to handle high temperatures, maintaining stable operation even under extreme conditions. This makes it a reliable component for commercial, industrial, and automotive applications that require components to operate reliably over a wide temperature range.

For designers and engineers, the SMBR991LT3 offers a perfect blend of efficiency, reliability, and compactness. Its compatibility with automated placement equipment makes it easy to integrate into various PCB designs, and its lead-free finish complies with current environmental regulations, making it a responsible choice for eco-friendly designs.

In summary, the ON Semiconductor SMBR991LT3 Schottky barrier rectifier is a high-performance solution for applications requiring efficient power management. Its compact form factor, high efficiency, and thermal stability make it a valuable component in the design of modern electronic devices.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0547 $61.6410
70+ $1.6863 $118.0410
110+ $1.6332 $179.6520
150+ $1.5812 $237.1800
190+ $1.5281 $290.3390
255+ $1.3698 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess