EN
  • EN
  • DE

SA608DK-T

Part No SA608DK-T
Manufacturer NXP / Nexperia
Catalog RF Mixers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category RF/IF and RFID
Family RF Mixers
Win Source Part Number 187524-SA608DK-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA608DK-T CAD Model

Description

The NXP SA608DK-T is a monolithic integrated circuit that offers a high-performance solution for FM intermediate frequency (IF) applications. Designed with the latest technology from NXP Semiconductors, this product is ideal for mobile communication devices where size, performance, and power consumption are of critical importance.

Key Features

  • Low Voltage Operation: The SA608DK-T operates effectively at low voltages, making it suitable for battery-operated devices without compromising on performance.
  • High Sensitivity: With its excellent sensitivity, this mixer FM IF system ensures clear signal reception even in areas with weak signal strength.
  • Low Power Consumption: It is designed to consume minimal power, thereby extending the battery life of the devices it powers.
  • On-Chip Frequency Oscillator: The integrated frequency oscillator can be configured for various frequency ranges, providing flexibility in application design.
  • Selectivity: The SA608DK-T offers superior selectivity performance, which is essential for filtering out unwanted signals and reducing interference.

Applications

The versatility of the SA608DK-T makes it suitable for a wide range of applications, including:

  • Cellular phones
  • Wireless communication devices
  • Pager receivers
  • GPS receivers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the SA608DK-T is no exception. It is manufactured to the highest standards, ensuring reliability and durability even in the most demanding conditions.

Technical Specifications

For detailed technical specifications, designers and engineers can refer to the datasheet provided by NXP. This includes information on the operating frequency range, voltage requirements, current consumption, and packaging details.

The NXP SA608DK-T is not just a component; it's a solution that offers unmatched performance for FM IF systems. Whether you're designing a new communication device or looking to improve an existing one, the SA608DK-T is a choice you can trust.

You May Also Be Interested in

Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Renesas Electronics America
BOARD
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess