EN
  • EN
  • DE
  • IT

SA607DK

Part No SA607DK
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 150MHZ UP CONVRT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
RF Type Cellular, ASK, FSK, NAMPS, NTACS
Frequency 150MHz
Number of Mixers 2
Gain 17dB
Noise Figure 6.2dB
Secondary Attributes Up Converter
Operating Supply Current 4.2mA
Supply Voltage - Operating 2.7 V to 7 V
Case / Package 20-SSOP
Win Source Part Number 087749-SA607DK
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA607DK CAD Model

Description

The NXP SA607DK is a monolithic integrated circuit that combines a low voltage high performance mixer with an FM IF system to create a comprehensive solution for portable communication devices. This versatile component is designed to work effectively in demanding environments, providing reliable performance while maintaining power efficiency.

Key Features

  • Low Voltage Operation: The SA607DK operates at a low voltage range, making it suitable for battery-powered devices where power conservation is critical.
  • High Performance Mixer: The mixer component offers high gain and low noise figures, ensuring clear signal processing and amplification, which is vital for high-quality audio and data transmission.
  • Integrated FM IF System: The inclusion of an FM Intermediate Frequency (IF) system simplifies design complexity and reduces the number of external components required, leading to a more compact and cost-effective product design.
  • Low Power Consumption: Designed with power efficiency in mind, the SA607DK helps extend battery life in portable devices, making it an ideal choice for handheld radios, mobile phones, and other portable communication equipment.

Applications

The SA607DK is suitable for a wide range of applications, particularly where space and power consumption are of concern. It is commonly used in:

  • Cellular phones
  • Wireless communication devices
  • Portable radios
  • Other RF systems

Technical Specifications

The SA607DK offers a comprehensive set of technical specifications that make it a robust choice for integrating into various communication systems:

  • Mixer with a high third-order intercept point
  • Low-noise amplifier with a variable gain control
  • Power-saving features with standby mode
  • Robust ESD protection

Overall, the NXP SA607DK provides an optimal blend of low voltage operation, high performance, and integration, making it an excellent choice for designers looking to create efficient and high-quality communication devices.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Renesas Electronics America
BOARD
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess