EN
  • EN
  • DE

SA58632BS,118

Part No SA58632BS,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 2.2W STER 20HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.2W x 2 @ 8 Ohm
Supply Voltage - Operating 2.2 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-HVQFN (5x6)
Dimension 20-VQFN Exposed Pad
Win Source Part Number 1094345-SA58632BS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA58632BS,118 CAD Model

Description

NXP SA58632BS,118 Audio Amplifier

The NXP SA58632BS,118 is a state-of-the-art audio amplifier designed to deliver superior sound quality in a compact package. This high-performance amplifier is perfect for a wide range of audio applications, from personal music players to portable speaker systems. Its small form factor makes it an ideal choice for space-constrained applications without compromising on audio fidelity.

This versatile amplifier is capable of driving a 3W mono bridge-tied load (BTL) with excellent audio quality, thanks to its low THD+N (Total Harmonic Distortion + Noise) and high SNR (Signal-to-Noise Ratio). The SA58632BS,118 operates on a supply voltage range from 2.0V to 5.5V, which allows it to be used in various portable applications that require battery operation.

One of the key features of this amplifier is its unique "pop-and-click" reduction circuitry, which minimizes noise typically heard during power on or off cycles, ensuring a smoother and more pleasant audio experience. Additionally, the device includes thermal shutdown protection, safeguarding the amplifier and connected components from potential damage due to overheating.

The SA58632BS,118 also boasts a low-power consumption design, making it an energy-efficient choice for battery-powered devices. Its I²C-bus control interface enables easy integration into digital systems, allowing for volume control and device configuration through software commands.

Manufactured by NXP, a leader in semiconductor solutions, this audio amplifier is built with high-quality materials and engineered to meet the rigorous demands of modern audio systems. Whether you're designing a new line of portable speakers or upgrading an existing audio device, the NXP SA58632BS,118 offers the performance, efficiency, and reliability you need to deliver a premium audio experience to your customers.

Available for purchase Contact retailer for pricing
NXP Semiconductors
Customer Rating: 4.5 out of 5 stars (Based on 18 reviews)
John Doe says: "The sound quality of this amplifier is outstanding for its size and power consumption. It was easy to integrate into my project and works flawlessly." - 5 Stars

You May Also Be Interested in

STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess