Product Overview: 3LN03SS-TL - ON Semiconductor
The 3LN03SS-TL is a state-of-the-art N-Channel MOSFET brought to you by ON Semiconductor, a trusted leader in the field of high-performance energy-efficient semiconductor solutions. This MOSFET is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and signal processing capabilities.
Key Features
- Low On-Resistance: The 3LN03SS-TL features very low on-resistance (R<sub>DS(on)), which translates to reduced power losses and improved overall efficiency in applications.
- High-Speed Switching: With its fast switching speeds, this MOSFET is ideal for high-frequency applications, ensuring minimal delay and high performance in power conversion and regulation circuits.
- Low Gate Charge: The device is engineered to have a low gate charge (Q<sub>G), which reduces the energy required to turn the MOSFET on and off, further enhancing its efficiency.
- Small Surface Mount Package: The 3LN03SS-TL comes in a compact SSOT-3 package, making it suitable for space-constrained applications while still delivering robust performance.
Applications
The versatility of the 3LN03SS-TL allows it to be used in a wide range of applications. It is particularly well-suited for:
- Power Management Systems
- DC/DC Converters
- Battery Management
- Motor Control Circuits
- Switching Regulators
- Load Switching
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DSS)
30V
Continuous Drain Current (I<sub>D)
3A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to 150°C
For designers and engineers looking for a reliable and efficient N-Channel MOSFET, the 3LN03SS-TL from ON Semiconductor is an excellent choice that combines performance, power efficiency, and compact packaging to meet the needs of contemporary electronic designs.