EN
  • EN
  • DE

MAX901BMJE

Part No MAX901BMJE
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 4 GEN PUR 16CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 4
Output Type Push-Pull, TTL
Voltage - Supply, Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Max) 4mV @ 5V
Current - Input Bias (Max) 10µA @ 5V
Current - Quiescent (Max) 6mA, 12mA, 15mA
CMRR, PSRR (Typ) -82dB CMRR, -80dB PSRR
Propagation Delay (Max) 8ns (Typ)
Temperature Range - Operating -55°C ~ 125°C
Package / Case 16-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 16-CERDIP
Base Product Number MAX901
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882580-MAX901BMJE
Ultra Librarian 3D Model Ultra Librarian MAX901BMJE CAD Model

Description

The MAX901BMJE from Maxim Integrated is a precision high-speed comparator that is designed to provide fast and reliable voltage comparison functionality for a wide array of electronic applications. This device is optimized for systems requiring high performance and low power consumption, making it an ideal choice for high-speed analog-to-digital converters, zero-crossing detectors, and pulse-width modulation (PWM) circuits.

With its fast propagation delay, typically 10ns, the MAX901BMJE ensures quick response times, which is crucial in high-speed data processing and control systems. The comparator operates over a wide single or dual supply range, from ±4.5V to ±5.5V, offering flexibility for various power supply configurations. This feature allows designers to integrate the MAX901BMJE into both existing and new designs with minimal power supply constraints.

The MAX901BMJE also boasts a latch function, which provides the ability to hold the comparator's output state until the system is ready to process the information. This is particularly valuable in multiplexed systems where timing control is essential. The device comes in a robust 16-pin CERDIP package, which ensures reliable operation even in harsh environmental conditions.

The low power dissipation of the MAX901BMJE is another key feature, as it helps to maintain energy efficiency in portable and battery-powered devices. Its TTL/CMOS-compatible outputs further ensure easy interfacing with digital logic circuits, making it versatile for integration into a variety of electronic systems.

Maxim Integrated's commitment to quality and reliability is evident in the MAX901BMJE, with its built-in ESD (electrostatic discharge) protection circuits safeguarding the device from unexpected voltage spikes. Whether used in industrial, telecommunications, or consumer electronics, the MAX901BMJE provides the speed, accuracy, and reliability needed for critical voltage comparison tasks.

You May Also Be Interested in

Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess