EN
  • EN
  • DE

SA5775/L2

Part No SA5775/L2
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311537-SA5775/L2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA5775/L2 CAD Model

Description

The NXP SA5775/L2 is a cutting-edge position sensor designed specifically for automotive applications, delivering high precision and reliability. This sensor is a key component in the modern vehicle's sensor suite, helping to ensure optimal performance and safety in a variety of systems, including steering, transmission, and brake systems.

Robust Design and Performance

Built to withstand the harsh conditions of the automotive environment, the SA5775/L2 is characterized by its robust design. It can operate effectively across a wide temperature range and is resistant to the vibrations and shocks common in automotive settings. Its high level of precision makes it an ideal choice for safety-critical applications where accurate position measurement is vital.

Key Features

  • High Accuracy: The SA5775/L2 provides precise position measurements, ensuring that vehicle systems receive accurate data for optimal operation.
  • Wide Temperature Range: This sensor can function in extreme temperatures, making it suitable for use in a variety of climates and conditions.
  • Durability: Its robust construction ensures a long operational life, even in the demanding automotive environment.
  • Easy Integration: The compact form factor and compatibility with automotive systems make it easy to integrate into existing vehicle designs.

Applications

The versatility of the SA5775/L2 allows it to be used in multiple automotive applications. It is particularly well-suited for:

  • Steering angle sensing
  • Transmission shift position detection
  • Brake pedal position sensing
  • Suspension system monitoring

Technical Specifications

With a focus on high performance and compliance with automotive standards, the SA5775/L2 includes the following technical specifications:

  • Supply voltage range optimized for automotive applications
  • High-resolution output signal
  • Advanced signal processing capabilities
  • Compliance with automotive electromagnetic compatibility (EMC) requirements

In summary, the NXP SA5775/L2 is an essential component for automotive manufacturers looking to enhance the accuracy and reliability of their vehicles' sensor systems. Its robust design and high precision make it an excellent choice for a wide range of automotive applications.

You May Also Be Interested in

Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess