EN
  • EN
  • DE
  • IT

MCH6630

Part No MCH6630
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225428-MCH6630
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH6630 CAD Model

Description

ON Semiconductor MCH6630 Power MOSFET

The ON Semiconductor MCH6630 is a high-performance power MOSFET designed to deliver efficient power management and conversion in a compact form factor. This advanced semiconductor device is engineered to meet the rigorous demands of modern electronic applications, offering a combination of low on-resistance, high-speed switching, and robust thermal performance.

Key Features

  • Low On-Resistance: The MCH6630 boasts an exceptionally low on-resistance, which reduces conduction losses and enhances overall efficiency, making it ideal for high-efficiency power supplies and DC-DC converters.
  • High-Speed Switching: With its fast switching capabilities, the MCH6630 is well-suited for applications requiring quick response times, such as motor control circuits and power management systems.
  • Thermal Management: The device's excellent thermal characteristics ensure reliable operation even under high temperature environments, contributing to the longevity and durability of the end application.

Applications

The versatility of the MCH6630 allows it to be used across a wide range of applications. It is particularly useful in:

  • Power Supply Modules
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • LED Lighting

Technical Specifications

The MCH6630 comes with an impressive set of specifications that make it a top choice for engineers and designers. Some of the notable specs include:

  • Drain-Source Voltage (Vdss): 30V
  • Continuous Drain Current (Id): 6A
  • Power Dissipation (Pd): 1.25W
  • Gate-Source Voltage (Vgs): ±20V
  • Low Threshold Voltage

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MCH6630 is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. With its robust design and ON Semiconductor's rigorous testing, the MCH6630 is a product you can trust for your power management needs.

You May Also Be Interested in

Coilcraft
Lowest to $1.7305
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $3.8356
ESMT
Lowest to $1.2146
ESMT
Lowest to $1.4463
EliteMT
Lowest to $4.2044
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8757
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.9132
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2962 $64.8100
125+ $1.0633 $132.9125
190+ $1.0310 $195.8900
260+ $0.9974 $259.3240
340+ $0.9638 $327.6920
450+ $0.8641 $388.8450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess