EN
  • EN
  • DE

ATM200ESAU

Part No ATM200ESAU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046847-ATM200ESAU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATM200ESAU CAD Model

Description

The ATM200ESAU is a state-of-the-art microcontroller unit (MCU) offered by the renowned manufacturer Microchip Technology. This product is designed to cater to the sophisticated needs of modern embedded systems. It is part of Microchip's extensive portfolio of microcontrollers that are known for their reliability, efficiency, and advanced features.

Key Features

  • Advanced Architecture: The ATM200ESAU is built on an advanced architecture that provides a perfect balance between power consumption and performance, making it an ideal choice for power-sensitive applications.
  • High Integration: This MCU integrates a variety of peripherals and interfaces, which reduces the need for external components and can help to lower overall system costs.
  • Robust Security: Security is a paramount concern in today's connected world, and the ATM200ESAU comes with built-in security features to protect against unauthorized access and ensure data integrity.
  • Low Power Consumption: Designed for efficiency, the ATM200ESAU offers various low-power modes to extend battery life in portable applications.

Applications

The versatility of the ATM200ESAU makes it well-suited for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Automotive Electronics
  • Consumer Electronics
  • Medical Devices

Technical Specifications

The ATM200ESAU boasts technical specifications that ensure it meets the needs of demanding applications:

  • CPU: High-performance, low-power Microchip CPU core
  • Memory: Ample on-chip memory to handle complex applications and algorithms
  • I/O Ports: Multiple general-purpose input/output ports for versatile connectivity options
  • Communication Interfaces: Includes SPI, I2C, UART, and more for easy integration with other components and peripherals

Support and Resources

Microchip Technology provides extensive support and resources for the ATM200ESAU, including datasheets, technical documentation, application notes, and development tools. This ensures that developers can rapidly integrate the MCU into their designs and bring their products to market with confidence.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess