EN
  • EN
  • DE

S9S12ZVLS3F0MFMR

Part No S9S12ZVLS3F0MFMR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 32QFN / S12Z series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 1K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number S9S12
Other Names S9S12ZVLS3F0MFMR,568-15090-6,568-15090-1,568-15090-2,935325023578
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263784-S9S12ZVLS3F0MFMR
Ultra Librarian 3D Model Ultra Librarian S9S12ZVLS3F0MFMR CAD Model

Description

Product Overview: NXP S9S12ZVLS3F0MFMR Microcontroller

The NXP S9S12ZVLS3F0MFMR microcontroller is a cutting-edge component designed for automotive and industrial applications that demand high levels of reliability and performance. This microcontroller is part of the S12 MagniV family, which integrates an S12 core with smart mixed-signal capabilities, making it an ideal choice for complex control systems.

Key Features

  • Core: The device is built around the 16-bit S12ZVL core, which operates at a frequency of up to 32 MHz, providing a balanced combination of processing power and energy efficiency.
  • Memory: It comes with 32 KB of Flash memory, which is ample space for robust application code, and 2 KB of RAM for efficient data handling and operations.
  • Integrated Peripherals: The microcontroller boasts a rich set of peripherals, including a Multiple Analog-to-Digital Converter (ADC), Serial Communication Interface (SCI), and a Serial Peripheral Interface (SPI) for versatile connectivity and data acquisition options.
  • Package: Encased in a 48-pin LQFP (Low-Profile Quad Flat Package), the S9S12ZVLS3F0MFMR ensures a compact footprint while offering sufficient I/O options for complex designs.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, this microcontroller can withstand harsh environments, making it suitable for automotive under-the-hood applications.
  • Automotive Qualification: The device is AEC-Q100 qualified, attesting to its robustness and suitability for automotive-grade applications.

Applications

The versatility of the NXP S9S12ZVLS3F0MFMR makes it an excellent choice for a wide array of applications, particularly in the automotive sector, including body control modules, sensor nodes, and actuator controls. Its integration capabilities also make it well-suited for industrial control systems, smart sensors, and other embedded systems that require a high level of integration in a small form factor.

Conclusion

With its robust feature set, the NXP S9S12ZVLS3F0MFMR microcontroller stands out as a powerful and reliable solution for designers looking to optimize their automotive or industrial systems. Its integration of a 16-bit core with advanced mixed-signal technology provides a flexible platform for developing sophisticated and space-constrained applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2129 $62.5548
28+ $4.2774 $119.7672
42+ $4.1436 $174.0312
58+ $4.0099 $232.5742
75+ $3.8763 $290.7225
100+ $3.4753 $347.5300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,975 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess