EN
  • EN
  • DE

S9S12ZVL32F0MLC

Part No S9S12ZVL32F0MLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 5.5V ~ 18V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813737-S9S12ZVL32F0MLC
Ultra Librarian 3D Model Ultra Librarian S9S12ZVL32F0MLC CAD Model

Description

NXP S9S12ZVL32F0MLC Microcontroller

The NXP S9S12ZVL32F0MLC is a powerful and versatile microcontroller that belongs to the S12 MagniV family, designed to meet the rigorous demands of automotive and industrial control applications. This integrated circuit combines the efficiency of a 16-bit microcontroller with the practicality of an on-chip S12Z core, providing a highly integrated solution for a wide range of embedded systems.

Key Features:

  • Integrated S12Z Core: The S9S12ZVL32F0MLC boasts an optimized S12Z core, running at speeds up to 50 MHz, which provides the computational power necessary for complex control tasks.
  • Memory Capacity: It comes with 32 KB of flash memory and 2 KB of RAM, ensuring adequate space for application code and data storage.
  • Advanced Peripherals: The microcontroller includes a rich set of peripherals, such as a Multiple Serial Interface (MSI) module that supports LIN, SPI, and SCI communication protocols, providing versatility in connectivity options.
  • Analog Modules: Integrated analog modules, including an analog-to-digital converter (ADC) and analog comparators, enable the monitoring and control of analog signals within the system.
  • Robust Design: Engineered to withstand the harsh conditions of automotive environments, the device features a -40°C to +125°C operating temperature range and is designed to meet automotive EMI/EMC requirements.
  • Low Power Consumption: The microcontroller is designed for low power operation, making it suitable for applications where power efficiency is critical.

Applications:

The S9S12ZVL32F0MLC is ideal for a range of applications, particularly in the automotive sector, including body control modules, sensor interfaces, and actuator controls. Its robust feature set also makes it suitable for industrial control systems, home automation, and other embedded control applications where reliability and performance are paramount.

With its integration of digital and analog functionality, the NXP S9S12ZVL32F0MLC microcontroller provides a compact, efficient, and powerful solution for developers looking to create sophisticated control systems within tight space and power constraints.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8514 $58.2168
30+ $3.9806 $119.4180
45+ $3.8562 $173.5290
62+ $3.7318 $231.3716
81+ $3.6075 $292.2075
108+ $3.2342 $349.2936
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess