EN
  • EN
  • DE

S9S12XS256J0CAER

Part No S9S12XS256J0CAER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64LQFP / HCS12X series Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 44
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-S9S12XS256J0CAER,935311637528,NXPFRES9S12XS256J0CAER
Standard Package 1,500
Win Source Part Number 1010231-S9S12XS256J0CAER
Ultra Librarian 3D Model Ultra Librarian S9S12XS256J0CAER CAD Model

Description

Introducing the NXP S9S12XS256J0CAER Microcontroller

The NXP S9S12XS256J0CAER is a high-performance microcontroller designed for automotive and industrial applications that require robust operation in demanding environments. Built on the HCS12X core, this microcontroller offers a perfect blend of processing power, enhanced features, and integration to address the complex needs of modern control systems.

Key Features of S9S12XS256J0CAER

  • Advanced HCS12X Core: At the heart of the S9S12XS256J0CAER is the 16-bit HCS12X CPU, which operates at up to 80 MHz. It is equipped with the XGATE co-processor to boost performance and provide parallel processing capabilities.
  • Memory Capacity: The device comes with 256 KB of on-chip flash memory that is highly reliable and secure, ensuring your application runs smoothly. Additionally, it features 12 KB of RAM for efficient data management and operations.
  • Rich Peripherals: This microcontroller includes a range of integrated peripherals such as multiple serial communication interfaces (SCI, SPI, CAN), an 8-channel 12-bit analog-to-digital converter (ADC), and a 6-channel timer module to support a wide array of functionalities.
  • Digital Networking: With an integrated CAN module, the S9S12XS256J0CAER is designed for in-vehicle networking and can handle the communication requirements of automotive diagnostics and control.
  • Robust Design: The microcontroller is designed to withstand extreme temperatures ranging from -40°C to +125°C, making it ideal for harsh environmental conditions.
  • Package and Quality: The S9S12XS256J0CAER comes in an 80-pin QFP package, ensuring compact integration into system designs. It also meets automotive quality standards for reliability and performance.

Applications

The NXP S9S12XS256J0CAER is versatile and can be used in a variety of applications. It is particularly suitable for:

  • Automotive control systems such as engine management, transmission control, and body electronics.
  • Industrial automation systems where precision and reliability are crucial.
  • Complex embedded systems that require multitasking and real-time control.

With its advanced features and robust design, the NXP S9S12XS256J0CAER microcontroller is an excellent choice for developers looking to create sophisticated and reliable systems in automotive and industrial settings.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6911 $58.4555
13+ $9.5927 $124.7051
19+ $9.2931 $176.5689
26+ $8.9933 $233.8258
34+ $8.6935 $295.5790
45+ $7.7942 $350.7390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess