EN
  • EN
  • DE

S9S12XS128J1MAL

Part No S9S12XS128J1MAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 112LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series HCS12X
Package Tray
Product Status Active
Programmable Not Verified
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S9S12
Standard Package 300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 663288-S9S12XS128J1MAL
Ultra Librarian 3D Model Ultra Librarian S9S12XS128J1MAL CAD Model

Description

Introducing the NXP S9S12XS128J1MAL Microcontroller

The NXP S9S12XS128J1MAL is a high-performance microcontroller designed to meet the needs of automotive and industrial applications. This robust component is part of the S12XS product line, which is renowned for its exceptional reliability and efficiency. The S9S12XS128J1MAL is built on the proven HCS12X core, which operates at speeds of up to 80 MHz, providing the computational power necessary for complex tasks.

Key Features

  • Advanced CPU: The 16-bit HCS12X CPU core is at the heart of the S9S12XS128J1MAL, featuring XGATE co-processor that enhances the overall performance by offloading time-critical interrupt tasks.
  • Memory Capacity: With 128 KB of flash memory, this microcontroller offers ample space for program storage. It also includes 6 KB of RAM for efficient data handling and 4 KB of EEPROM for non-volatile data storage.
  • Digital and Analog Modules: The device is equipped with a variety of modules including an MSCAN module, two SPI modules, two SCI modules, and an 8-channel 10-bit Analog-to-Digital Converter (ADC), making it versatile for a wide range of applications.
  • Robust Timers: It features a rich set of timers including an 8-channel timer module, a 2-channel timer module, and a Real-Time Interrupt (RTI) module, which are essential for precise control and timing operations.
  • Enhanced Security: The microcontroller comes with advanced security features such as a Memory Protection Unit (MPU) and a Censorship Configuration Unit (CCU) that help safeguard your system against unauthorized access and tampering.
  • Package and Temperature Range: The S9S12XS128J1MAL is available in an 80-QFP package and is designed to operate within an extended temperature range, making it suitable for harsh environments.

Applications

The S9S12XS128J1MAL microcontroller is ideal for a variety of applications, particularly in the automotive sector, such as body control modules, gateways, and sensor interfaces. Its robust feature set also makes it suitable for industrial control systems, home automation, and other embedded control applications that require reliable operation under stringent conditions.

Conclusion

The NXP S9S12XS128J1MAL is a powerful and versatile microcontroller that delivers exceptional performance and security features. Its comprehensive set of peripherals and high memory capacity make it an excellent choice for designers looking to create sophisticated and reliable systems in the automotive and industrial markets.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2016 $56.8064
9+ $11.6526 $104.8734
14+ $11.2884 $158.0376
19+ $10.9243 $207.5617
24+ $10.5602 $253.4448
32+ $9.4677 $302.9664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess