EN
  • EN
  • DE

S9S12XF512J2MLM

Part No S9S12XF512J2MLM
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit MCU, S12X core, 512KB Flash, 50MHz, -40/+125degC, Automotive Qualified, QFP 112
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Data Bus Width 16 b
Halogen Free Halogen Free
Interface SCI, SPI
Max Frequency 40 MHz
Max Operating Temperature 125 °C
Memory Size 512 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 110
Number of Timers/Counters 16
Operating Supply Voltage 5 V
Packaging Bulk
Radiation Hardening No
RAM Size 32 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1218972-S9S12XF512J2MLM
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S12XF512J2MLM CAD Model

Description

The NXP S9S12XF512J2MLM is a powerful and versatile microcontroller that forms part of NXP's HCS12X family of 16-bit devices. This microcontroller is designed to cater to the demanding needs of automotive and industrial applications, offering a robust set of features that enable complex control and processing tasks.

Key Features:

  • Advanced CPU: The S9S12XF512J2MLM is built on the HCS12X CPU, which runs at a frequency of up to 80 MHz. It offers a high degree of computational power, making it suitable for intensive applications.
  • Memory: This microcontroller comes with 512 KB of flash memory and 32 KB of RAM, providing ample space for program storage and efficient data handling.
  • Integrated Peripherals: A range of on-chip peripherals enhance the functionality of the device, including multiple serial communication interfaces (SCI, SPI, CAN), a 12-bit analog-to-digital converter (ADC), and a timer module for precise event management and PWM generation.
  • Networking Capabilities: With its CAN 2.0B interface, the S9S12XF512J2MLM is well-equipped for networking in automotive environments, allowing for reliable communication between various electronic control units (ECUs).
  • Robust Design: Engineered with a focus on reliability, the microcontroller operates within an extended temperature range and includes features such as low-voltage detection and a watchdog timer to ensure system stability.
  • Development Support: NXP provides comprehensive development tools and software support, making it easier for engineers to program, debug, and bring their products to market.

Applications:

The S9S12XF512J2MLM is particularly suited for automotive control systems, including engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it ideal for industrial control applications, such as robotics, automation systems, and process control.

In summary, the NXP S9S12XF512J2MLM microcontroller is a sophisticated and reliable solution for developers looking to create advanced and dependable systems in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess