EN
  • EN
  • DE

S9S12P32J0VFTR

Part No S9S12P32J0VFTR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48QFN / HCS12 series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-15102-2,568-15102-1,S9S12P32J0VFTR-ND,568-15102-6,935310111528
Standard Package 2,000
Win Source Part Number 970948-S9S12P32J0VFTR
Ultra Librarian 3D Model Ultra Librarian S9S12P32J0VFTR CAD Model

Description

The NXP S9S12P32J0VFTR is a cutting-edge microcontroller unit (MCU) designed for automotive and industrial applications that demand a high level of reliability, efficiency, and performance. This microcontroller is part of the HCS12 family, which is renowned for its robust architecture and ease of use.

Key Features

  • Core: The S9S12P32J0VFTR is built on a 16-bit HCS12 CPU, which operates at a frequency of up to 50 MHz, delivering the computing power necessary for complex tasks while maintaining energy efficiency.
  • Memory: It comes equipped with 32 KB of flash memory that provides ample space for application code and data storage, as well as 2 KB of RAM for temporary data processing.
  • Advanced Peripherals: This MCU features a rich set of peripherals including multiple serial communication interfaces such as SCI, SPI, and I2C, which facilitate easy data exchange and connectivity with other components in a system.
  • Robust I/O Capabilities: With up to 59 general-purpose input/output (GPIO) pins, the S9S12P32J0VFTR can interface with a wide array of sensors, actuators, and other electronic components.
  • Analog to Digital Converter (ADC): An integrated 10-bit ADC allows for precise analog signal measurement, which is essential for sensor data acquisition and real-time control applications.
  • Timers: Multiple timers including a Real-Time Interrupt timer and Pulse Width Modulation (PWM) support complex timing and control operations.
  • Temperature Range: This MCU is designed to operate within an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Packaging: The device is available in an 80-QFP package, which is suitable for space-constrained applications.

Applications

The versatility of the NXP S9S12P32J0VFTR makes it ideal for a wide range of applications, particularly in the automotive sector, where it can be used for engine control, body electronics, and in-vehicle networking systems. Additionally, its robust feature set enables its use in industrial control systems, robotics, smart sensors, and other sophisticated embedded systems.

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the S9S12P32J0VFTR is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature performance and long-term reliability, making it a trusted choice for mission-critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1933 $61.9330
23+ $5.0818 $116.8814
36+ $4.9230 $177.2280
49+ $4.7641 $233.4409
63+ $4.6054 $290.1402
84+ $4.1289 $346.8276
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess