EN
  • EN
  • DE

S9S12KG25J2MPVER

Part No S9S12KG25J2MPVER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 112LQFP / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number S9S12
Standard Package 300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 893425-S9S12KG25J2MPVER
Ultra Librarian 3D Model Ultra Librarian S9S12KG25J2MPVER CAD Model

Description

The NXP S9S12KG25J2MPVER is a high-performance microcontroller designed to cater to a wide range of automotive and industrial applications. This microcontroller is part of the S12 MagniV family, known for their integrated, mixed-signal solutions that combine the ease-of-use of an MCU with the physical attributes of an analog IC, providing a cost-effective and space-saving design.

Key Features:

  • Core: The device features a 16-bit HCS12 central processing unit (CPU) that delivers robust processing capabilities, allowing for efficient handling of complex computations and algorithms.
  • Memory: Equipped with 25 KB of flash memory, the S9S12KG25J2MPVER provides ample space for application code and data storage, along with 1 KB of RAM for dynamic data handling.
  • Timers: Multiple timers, including an 8-channel, 16-bit timer module (TIM), provide versatile timing and pulse width modulation (PWM) options for various control applications.
  • Communication Interfaces: The microcontroller supports a range of communication protocols, including an MSCAN module and Serial Communication Interface (SCI), facilitating easy connectivity and data exchange with other devices in the system.
  • Analog-to-Digital Converter: An integrated 12-bit analog-to-digital converter (ADC) enables the microcontroller to process analog signals, making it ideal for sensor-based applications.
  • Package: The device comes in an 80-QFP package, providing a compact footprint while still offering sufficient I/O ports for interfacing with other components.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, the microcontroller is built to withstand harsh environments, ensuring reliability and performance.

Applications:

The versatility of the S9S12KG25J2MPVER makes it suitable for a variety of applications, including but not limited to automotive control systems, industrial automation, robotics, and smart sensors. Its integration capabilities and robust feature set enable designers to create sophisticated systems with reduced component count and enhanced reliability.

Overall, the NXP S9S12KG25J2MPVER microcontroller stands out as a powerful and efficient solution for developers seeking a balance between performance, integration, and cost in their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $168.0791 $168.0791
2+ $162.4762 $324.9524
3+ $145.6686 $437.0058
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess