EN
  • EN
  • DE

S9S12GN32AVFT

Part No S9S12GN32AVFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48QFN / 12V1 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935353921557
Standard Package 1,300
Win Source Part Number 1152311-S9S12GN32AVFT
Ultra Librarian 3D Model Ultra Librarian S9S12GN32AVFT CAD Model

Description

The NXP S9S12GN32AVFT is a high-performance microcontroller designed to meet the demanding needs of automotive and industrial applications. This 16-bit MCU is part of the HCS12G family and is built on the proven S12 technology, which is renowned for its reliability and efficiency. With a maximum operating frequency of 50 MHz, the S9S12GN32AVFT provides a robust platform for complex real-time control systems.

Key Features

  • Memory: The device comes with 32KB of flash memory, which is ideal for storing firmware and applications. Additionally, it has 2KB of RAM for efficient data processing and task management.
  • Advanced Timer: It includes a rich set of timers including a 4-channel 16-bit timer module (TIM), an 8-channel 16-bit timer module (TIM), and a 2-channel 16-bit periodic interrupt timer, providing precise timing control for various applications.
  • Communication Interfaces: This MCU boasts multiple communication interfaces, including two SCI (Serial Communication Interface) modules, one SPI (Serial Peripheral Interface) module, and one IIC (Inter-Integrated Circuit) module, allowing for flexible communication with other devices and peripherals.
  • Analog-to-Digital Converter (ADC): An integrated 16-channel 10-bit ADC enables the microcontroller to convert analog signals into digital data for processing, making it suitable for sensor interfacing and data acquisition tasks.
  • Versatile I/O: The S9S12GN32AVFT is equipped with up to 91 general-purpose I/O pins, providing ample connectivity for a wide range of devices and sensors.
  • Robust Design: Designed with reliability in mind, it features a single-wire debug interface and background debug mode, which simplifies development and debugging processes.

Applications

The NXP S9S12GN32AVFT microcontroller is ideally suited for applications within the automotive sector, such as engine control units, body control modules, and sensor nodes. Its robust timer system and multiple communication interfaces make it an excellent choice for industrial control systems, robotics, and other applications that require precise timing and complex communication protocols.

Package and Quality

This microcontroller is available in a 48-pin LQFP package, which provides a compact footprint while still offering excellent thermal performance and ease of PCB design. The S9S12GN32AVFT is designed to meet stringent automotive quality standards, ensuring high reliability and performance under harsh conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2994 $60.1916
33+ $3.5278 $116.4174
51+ $3.4176 $174.2976
70+ $3.3072 $231.5040
91+ $3.1970 $290.9270
121+ $2.8662 $346.8102
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,630 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess