EN
  • EN
  • DE

S9S12GN16F1VLCR

Part No S9S12GN16F1VLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series HCS12
Package Reel - TR
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-15149-2, 568-15149-1, 935317765528, 568-15149-6, S9S12GN16F1VLCR-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932934-S9S12GN16F1VLCR
Ultra Librarian 3D Model Ultra Librarian S9S12GN16F1VLCR CAD Model

Description

Product Overview: NXP S9S12GN16F1VLCR Microcontroller

The NXP S9S12GN16F1VLCR is a sophisticated 16-bit microcontroller that is a part of the S12G family, designed to deliver a balanced performance in automotive and industrial applications. This microcontroller is engineered to handle complex tasks while maintaining cost-effectiveness and power efficiency. It is an ideal choice for those who require a robust control unit with a rich set of features.

Key Features

  • Core: The S9S12GN16F1VLCR operates with a HCS12 core that runs at a frequency of up to 25MHz, providing a solid foundation for both real-time control and data processing tasks.
  • Memory: It comes equipped with 16KB of RAM and 16KB of EEPROM, allowing for ample data storage and efficient read/write operations.
  • Flash Memory: The inclusion of 16KB of flash memory ensures reliable storage of executable code and supports in-circuit programming for easy updates and maintenance.
  • Digital and Analog I/O: The device includes a variety of digital and analog inputs/outputs, including multiple general-purpose I/O pins, an integrated analog-to-digital converter (ADC), and a digital-to-analog converter (DAC) to facilitate interfacing with sensors, actuators, and other peripherals.
  • Communication Interfaces: It features multiple communication interfaces such as SCI, SPI, and I2C, enabling it to communicate with other microcontrollers, sensors, and devices within a system.
  • Package: The microcontroller is available in a 64-LQFP package, which is suitable for space-constrained applications while providing enough pins for the necessary I/O.

Applications

The versatility of the S9S12GN16F1VLCR makes it suitable for a wide range of applications. It is commonly used in automotive control systems, including engine management and body control modules. Additionally, it finds applications in industrial control systems, home automation, robotics, and various embedded systems that require a reliable microcontroller with a rich feature set.

Quality and Reliability

NXP is known for its commitment to quality, and the S9S12GN16F1VLCR is no exception. It is built to meet the stringent requirements of automotive-grade components, ensuring high reliability and performance under harsh environmental conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9189 $56.7567
7+ $15.5232 $108.6624
10+ $15.0381 $150.3810
14+ $14.5530 $203.7420
18+ $14.0679 $253.2222
24+ $12.6126 $302.7024
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,472 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess