EN
  • EN
  • DE

S9S12G96F0MLF

Part No S9S12G96F0MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series HCS12
Package Tray
Number of I/O 40
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848628-S9S12G96F0MLF
Ultra Librarian 3D Model Ultra Librarian S9S12G96F0MLF CAD Model

Description

The NXP S9S12G96F0MLF is a versatile and powerful 16-bit microcontroller that is part of the HCS12 family, designed to cater to a wide range of automotive and industrial applications. This microcontroller integrates a rich set of features and capabilities to support complex and demanding tasks, making it an ideal choice for designers looking for a balance between performance and cost.

Key Features

  • Core: The S9S12G96F0MLF is built around the HCS12 core, which is capable of operating at up to 50 MHz. This provides the computational power necessary to handle intricate processing tasks with efficiency.
  • Memory: It comes equipped with 96 KB of Flash memory, allowing for robust program storage, and 8 KB of RAM for dynamic data management.
  • Advanced Timers: The inclusion of multiple timers, including an enhanced capture/compare timer module, provides precise timing and control for a variety of applications.
  • Communication Interfaces: A comprehensive set of communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C modules facilitate easy data exchange and connectivity with other devices and peripherals.
  • Analog to Digital Converter (ADC): An integrated 10-bit ADC with multiple channels allows for accurate analog signal measurement and conversion to digital form.
  • Package: The microcontroller is available in a 64 LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range, making it reliable in harsh environmental conditions.
  • Power Management: Enhanced power-saving modes enable the reduction of power consumption during idle periods, which is critical for battery-powered or energy-sensitive applications.

Applications

The S9S12G96F0MLF microcontroller is designed to meet the rigorous demands of automotive control systems, including body control modules, dashboards, and engine management systems. Additionally, its robust feature set makes it suitable for industrial control systems, home automation, robotics, and a variety of other embedded systems that require high reliability and performance.

Overall, the NXP S9S12G96F0MLF is a high-performance microcontroller that offers a rich set of features to support complex applications, while maintaining cost-effectiveness and flexibility for designers and engineers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9041 $65.7123
6+ $17.9726 $107.8356
9+ $17.4109 $156.6981
12+ $16.8493 $202.1916
16+ $16.2877 $260.6032
21+ $14.6027 $306.6567
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,754 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess