EN
  • EN
  • DE

S9S12G96AVLFR

Part No S9S12G96AVLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 48LQFP / 12V1 series Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 3K x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935354397528
Standard Package 2,000
Win Source Part Number 1090752-S9S12G96AVLFR
Ultra Librarian 3D Model Ultra Librarian S9S12G96AVLFR CAD Model

Description

The NXP S9S12G96AVLFR is a versatile and powerful microcontroller that is part of the S12G Microcontroller family. This particular model is designed to meet the demands of automotive and industrial applications that require robust performance and reliability. With its advanced features and capabilities, the S9S12G96AVLFR is an ideal choice for a wide range of applications such as engine control units, body control modules, and other embedded systems.

Key Features:

  • Core: The S9S12G96AVLFR is built around the HCS12 core, which operates at a frequency of up to 50 MHz. This 16-bit microcontroller core is known for its efficiency and ease of use.
  • Memory: It comes with 96KB of flash memory and 8KB of RAM, providing ample space for complex applications and data storage.
  • Digital and Analog I/O: This microcontroller includes a variety of digital and analog inputs/outputs, making it highly adaptable to different peripheral devices. It features multiple 16-bit timers, a 12-channel 10-bit ADC, and up to 59 GPIO pins for flexible connectivity options.
  • Communication Interfaces: The S9S12G96AVLFR supports a range of communication protocols including CAN, LIN, SPI, and I2C, enabling it to interface with various automotive and industrial networks.
  • Operating Voltage: It operates within a voltage range of 2.35V to 5.25V, which allows for compatibility with both 3.3V and 5V systems.
  • Temperature Range: The device is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to 125°C.
  • Packages: Available in a 48-pin LQFP package, the S9S12G96AVLFR offers a compact solution for space-constrained applications.

Applications:

The S9S12G96AVLFR's robust feature set makes it suitable for a variety of applications, particularly in the automotive sector. It is commonly used in:

  • Engine and transmission control
  • Body control modules
  • Automotive sensor interfaces
  • Industrial control systems
  • Embedded systems requiring significant processing power and I/O capabilities

With its integration of essential features and compliance with stringent automotive standards, the NXP S9S12G96AVLFR microcontroller stands out as a reliable and efficient solution for complex electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1933 $61.9330
23+ $5.0818 $116.8814
36+ $4.9230 $177.2280
49+ $4.7641 $233.4409
63+ $4.6054 $290.1402
84+ $4.1289 $346.8276
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess