EN
  • EN
  • DE

S9S12G240F0VLF

Part No S9S12G240F0VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 240KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 240KB (240K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 240KB (240K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14375, 935317849557, S9S12G240F0VLF-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932920-S9S12G240F0VLF
Ultra Librarian 3D Model Ultra Librarian S9S12G240F0VLF CAD Model

Description

Introducing the NXP S9S12G240F0VLF Microcontroller

The NXP S9S12G240F0VLF is a high-performance microcontroller designed to cater to a wide range of automotive and industrial applications. This powerful MCU is part of the S12G family of 16-bit microcontrollers that combines the efficiency of the S12 architecture with the enhanced performance of the NXP HCS12X core.

Key Features

  • Advanced CPU: At the heart of the S9S12G240F0VLF is a 16-bit HCS12X CPU that operates at up to 50MHz frequency, providing robust computational power and efficient handling of complex tasks.
  • Memory: The device is equipped with 240 KB of on-chip flash memory, which is highly reliable and partitioned for enhanced data security. It also features 12 KB of RAM, ensuring ample space for real-time data processing and storage.
  • Rich Peripherals: This microcontroller boasts a comprehensive set of peripherals, including multiple serial communication interfaces (SCI, SPI, I2C), an 8-channel 16-bit timer, an 8-channel 10-bit analog-to-digital converter (ADC), and a single 8-bit digital-to-analog converter (DAC). These peripherals enable a wide range of functionalities and interface capabilities.
  • Enhanced System Integration: With its integrated CAN module, the S9S12G240F0VLF facilitates communication in networked systems, making it ideal for automotive applications where robust control and diagnostics are critical.
  • Package and Temperature Range: The MCU comes in a 48-pin LQFP package, which is suitable for space-constrained applications. It also operates within an extended temperature range, ensuring reliable performance under harsh conditions.

Applications

The versatility of the S9S12G240F0VLF makes it suitable for a variety of applications, particularly in the automotive sector. It is ideal for body control modules, gateways, sensor interfaces, and other embedded systems that require a high level of integration, reliability, and longevity. Industrial applications also benefit from its robust feature set, including factory automation, robotics, and control systems.

Conclusion

The NXP S9S12G240F0VLF is a sophisticated microcontroller that offers an optimal balance between performance, memory, and peripheral integration. Its robust design and comprehensive feature set make it a go-to choice for developers looking to create advanced automotive and industrial systems. With its proven track record and support from NXP's extensive ecosystem, the S9S12G240F0VLF stands out as a reliable and efficient solution for complex electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess