EN
  • EN
  • DE

S9S12G192F0CLLR

Part No S9S12G192F0CLLR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 11K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number S9S12
Other Names 568-15139-1,568-15139-2,S9S12G192F0CLLR,935311931528,568-15139-6
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264242-S9S12G192F0CLLR
Ultra Librarian 3D Model Ultra Librarian S9S12G192F0CLLR CAD Model

Description

The NXP S9S12G192F0CLLR is a highly integrated, versatile microcontroller designed for automotive and industrial applications that require robust operation and a wide range of features. This 16-bit MCU is part of the HCS12/S12 family, which is renowned for its exceptional mix of performance, reliability, and efficiency.

At the heart of the S9S12G192F0CLLR is the HCS12 core, which operates at a maximum frequency of 50 MHz. With 192KB of flash memory, this microcontroller offers ample space for complex applications and the flexibility for in-system programming. The 12KB of RAM ensures smooth operation and data handling, which is crucial for real-time processing tasks.

This microcontroller also features a rich set of peripherals, including:

  • Multiple serial communication interfaces (SCI, SPI, IIC)
  • An 8-channel 10-bit analog-to-digital converter (ADC)
  • Two 8-channel timers
  • A 6-channel pulse width modulator (PWM)

These integrated peripherals support a wide range of functions, from sensor interfacing to complex motor control, making the S9S12G192F0CLLR a versatile choice for engineers.

One of the key advantages of this microcontroller is its Single Edge Nibble Transmission (SENT) protocol support, which is becoming increasingly important in automotive sensor applications. SENT provides a low-cost, high-resolution data transmission method that is robust against electromagnetic interference, a critical feature in the electrically noisy environments found in vehicles.

The S9S12G192F0CLLR also includes features that enhance system integrity and safety. With an integrated watchdog timer, clock monitor, and low-voltage detection, the microcontroller ensures reliable operation even under adverse conditions. Its 112-pin LQFP package allows for a compact design while providing enough I/O lines for complex tasks.

Overall, the NXP S9S12G192F0CLLR microcontroller is an excellent choice for designers who need a balance of control, connectivity, and computational power, all while maintaining stringent reliability standards in their automotive or industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess