EN
  • EN
  • DE

S9S12G192F0CLL

Part No S9S12G192F0CLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14253, 935311931557, S9S12G192F0CLL-ND
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932914-S9S12G192F0CLL
Ultra Librarian 3D Model Ultra Librarian S9S12G192F0CLL CAD Model

Description

The NXP S9S12G192F0CLL microcontroller is a powerful and versatile integrated circuit designed for automotive and industrial applications that require high levels of reliability and performance. This microcontroller is part of NXP's HCS12/S12 family, which is well-known for its robust architecture, rich set of features, and ease of use.

Key Features

  • Core: The S9S12G192F0CLL is built around the HCS12 core, which operates at up to 25 MHz. This 16-bit core is designed for optimized instruction execution in embedded systems.
  • Memory: It comes with 192 KB of flash memory, which provides ample space for application code and data storage. Additionally, the device includes 12 KB of RAM for efficient data handling and processing.
  • Digital Communication Interfaces: This microcontroller features a range of communication interfaces, including two SCI (Serial Communication Interface) modules, one SPI (Serial Peripheral Interface) module, and an I2C interface, enabling easy integration with other components and peripherals.
  • Input/Output: The S9S12G192F0CLL offers a comprehensive set of input/output options with up to 59 general-purpose I/O pins, providing flexibility for interfacing with a wide range of external devices.
  • Analog to Digital Converter: An integrated 10-bit ADC (Analog to Digital Converter) with multiple channels allows the microcontroller to process analog signals, making it ideal for sensor-based applications.
  • Timers: It includes an array of timers, such as 8-channel and 2-channel 16-bit timers, which can be used for precise event measurement and PWM (Pulse Width Modulation) generation.
  • Package: The microcontroller is available in a 48-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The S9S12G192F0CLL is engineered for a variety of applications within the automotive sector, such as engine management systems, body control modules, and instrument clusters. It is also well-suited for industrial control systems, home automation, and other embedded systems that require a combination of real-time performance, low power consumption, and high levels of integration.

Support and Resources

NXP provides extensive technical support for the S9S12G192F0CLL, including datasheets, reference manuals, application notes, and software libraries to aid developers in creating efficient and robust applications. With its comprehensive feature set and support resources, the S9S12G192F0CLL is a reliable choice for designers looking to leverage a microcontroller with a proven track record in demanding environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6520 $53.2600
12+ $8.7401 $104.8812
18+ $8.4670 $152.4060
25+ $8.1938 $204.8450
32+ $7.9207 $253.4624
43+ $7.1013 $305.3559
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,445 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess