EN
  • EN
  • DE

S9S12G128AMLFR

Part No S9S12G128AMLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
Other Names 935361321528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264223-S9S12G128AMLFR
Ultra Librarian 3D Model Ultra Librarian S9S12G128AMLFR CAD Model

Description

The NXP S9S12G128AMLFR is a cutting-edge microcontroller designed for automotive and industrial applications that require robust performance and high reliability. This product is part of the HCS12 / S12 family, which is well-known for its efficiency and versatility in complex embedded systems.

Key Features:

  • Core: The S9S12G128AMLFR is built around the 16-bit HCS12 CPU, operating at a frequency of up to 25 MHz. This core provides a balanced combination of processing power and energy efficiency, making it suitable for a wide range of applications.
  • Memory: It features 128 KB of Flash memory and 8 KB of RAM, ensuring ample space for application code and data storage. The Flash memory is partitioned for added flexibility, supporting easy firmware updates and data management.
  • I/O Capabilities: This microcontroller offers a rich set of input/output options, including multiple digital communication interfaces such as SCI, SPI, and I2C, as well as a variety of timers, interrupt controllers, and up to 70 general-purpose I/O pins for maximum design versatility.
  • Advanced Control: With an integrated 8-channel 10-bit analog-to-digital converter (ADC), the S9S12G128AMLFR can handle complex sensor data for real-time control applications.
  • Robust Design: Designed with automotive applications in mind, it is equipped with features that ensure reliable operation under harsh conditions, including a wide operating temperature range and advanced fail-safe mechanisms.
  • Package: The microcontroller comes in an LQFP-80 package, providing a compact footprint while still offering sufficient pins for most applications.

Applications:

The S9S12G128AMLFR is ideal for a variety of applications, particularly in the automotive sector, including engine control units, body control modules, and sensor nodes. Its robust feature set also makes it suitable for industrial control systems, home automation, and other embedded control applications that require a high level of reliability and performance.

Support and Resources:

NXP provides comprehensive support for the S9S12G128AMLFR, including detailed datasheets, technical documentation, development tools, and software libraries, ensuring that engineers can effectively leverage the capabilities of this microcontroller in their designs.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9072 $55.3504
16+ $6.4879 $103.8064
24+ $6.2852 $150.8448
33+ $6.0824 $200.7192
43+ $5.8797 $252.8271
57+ $5.2715 $300.4755
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess