Microchip Technology SST29EE512-70-4I-NH Flash Memory
The SST29EE512-70-4I-NH is a high-performance CMOS SuperFlash® memory component manufactured by Microchip Technology. This non-volatile memory device offers a storage capacity of 512 kilobits, providing a reliable and efficient storage solution for a wide range of applications. With its advanced design and robust feature set, the SST29EE512-70-4I-NH is engineered to meet the rigorous demands of modern electronic systems.
This flash memory chip operates with a fast read access time of 70 nanoseconds, which ensures swift data retrieval, making it suitable for applications where quick access to stored information is critical. The device operates within an industrial temperature range of -40°C to +85°C, offering reliable performance even under extreme conditions. This makes the SST29EE512-70-4I-NH ideal for industrial, automotive, and other applications that may be exposed to harsh environments.
The SST29EE512-70-4I-NH features a 5-volt read and write operation, which is compatible with traditional 5V microcontrollers and digital logic, thus providing a smooth integration into existing systems without the need for additional level shifting components. The product is available in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of handling during the manufacturing process.
One of the key advantages of the SST29EE512-70-4I-NH is its Endurance capability, which allows for at least 100,000 erase/program cycles. This high endurance level ensures a long operational life, making it a cost-effective solution over time. Additionally, the device supports sector erase and byte-programming, offering flexibility for various programming scenarios and simplifying software development.
Microchip Technology's commitment to quality is evident in the SST29EE512-70-4I-NH, with its low power consumption and high reliability. The product is designed to retain data for a minimum of 100 years, providing a secure and stable storage medium for critical data. Whether for embedded systems, telecommunications, computing, or consumer electronics, the SST29EE512-70-4I-NH is an excellent choice for designers seeking a dependable and high-performing flash memory solution.