EN
  • EN
  • DE

TPS3800G27DCKRG4

Part No TPS3800G27DCKRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLTAGE SUPERVISOR SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 60 ms Minimum
Voltage - Threshold 2.5V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 213339-TPS3800G27DCKRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3800G27DCKRG4 CAD Model

Description

Product Overview: TPS3800G27DCKRG4

The TPS3800G27DCKRG4 is a high-performance, programmable voltage detector designed and manufactured by Texas Instruments. This precision voltage supervisor is engineered to monitor voltages in a wide range of electronic applications, ensuring that systems operate within their specified voltage ranges for optimal performance and reliability.

Key Features

  • Voltage Threshold: The TPS3800G27DCKRG4 comes with a preset threshold voltage of 2.7V, making it ideal for supervising 2.5V power supply rails and other applications that require a 2.7V threshold.
  • Accuracy: With a high threshold accuracy of ±1.5%, this device provides precise voltage monitoring, which is crucial for sensitive electronics that demand strict voltage regulation.
  • Low Power Consumption: The device is optimized for low-power operations, making it suitable for battery-powered and portable applications where power efficiency is paramount.
  • Manual Reset: An active-low manual reset input allows for an external trigger to reset the system, providing additional control and safety mechanisms for system designers.
  • Reset Time Delay: The TPS3800G27DCKRG4 features a programmable time delay for the reset output, which can be set by an external capacitor, offering flexibility in handling power-on sequences and transient faults.
  • Supply Voltage Range: It operates over a wide supply voltage range from 1.1V to 5.5V, accommodating various logic levels and system requirements.
  • Temperature Range: The device is specified for operation over the extended industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Form Factor: Housed in a compact 6-pin SC-70 package, the TPS3800G27DCKRG4 is designed for space-constrained applications.

Applications

The TPS3800G27DCKRG4 is versatile and can be employed in a multitude of applications including:

  • Portable and battery-powered devices
  • Microprocessor, microcontroller, or FPGA power monitoring
  • Industrial equipment
  • Networking and telecommunication systems
  • Automotive electronics

With its precision voltage monitoring and programmable features, the TPS3800G27DCKRG4 by Texas Instruments is an essential component for ensuring system stability and integrity across various electronic platforms.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3646 $54.5840
90+ $1.1197 $100.7730
140+ $1.0847 $151.8580
195+ $1.0497 $204.6915
250+ $1.0148 $253.7000
330+ $0.9098 $300.2340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess