EN
  • EN
  • DE

S9S12DT12F1CPVER

Part No S9S12DT12F1CPVER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit MCU, S12 core, 128KB Flash, 25MHz, -40/+85degC, Automotive Qualified, QFP 112
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Halogen Free Halogen Free
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1178369-S9S12DT12F1CPVER
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S12DT12F1CPVER CAD Model

Description

The NXP S9S12DT12F1CPVER is a high-performance microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This microcontroller is part of the HCS12D family and is built on the 16-bit S12 core, which is known for its efficiency and reliability. With its advanced features and robust design, the S9S12DT12F1CPVER is an ideal choice for developers looking to create sophisticated systems requiring real-time control, connectivity, and low power consumption.

Key Features:

  • Core: 16-bit HCS12 CPU, up to 40MHz clock speed, providing a perfect balance between processing power and energy efficiency.
  • Memory: Features 128KB of Flash memory, which allows for ample storage of application code, and 12KB of RAM for efficient data handling and processing.
  • Advanced Timer: Integrated with an enhanced capture timer, offering precise timing and control for a wide range of applications.
  • Communication Interfaces: Equipped with multiple communication interfaces, including CAN, SPI, and SCI, enabling easy integration with other components and systems.
  • Analog-to-Digital Converter (ADC): Comes with a 12-channel, 10-bit ADC, providing accurate analog signal measurement and conversion capabilities.
  • Package: Available in an 80-pin QFP (Quad Flat Package), designed for space-constrained applications without compromising on functionality.
  • Temperature Range: Operates within an extended temperature range, making it suitable for harsh environments.
  • Development Support: Backed by NXP's comprehensive development tools, software, and community support, ensuring a smooth development process from prototype to production.

Applications:

The NXP S9S12DT12F1CPVER microcontroller is versatile and can be used in various applications, particularly in the automotive sector for engine control units, body control modules, and safety systems. It is also well-suited for industrial control systems, robotics, and any embedded system that demands real-time performance, connectivity, and reliability.

Quality and Reliability:

NXP is known for its commitment to quality, and the S9S12DT12F1CPVER is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under extreme conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.8889 $88.8889
2+ $86.1111 $172.2222
3+ $83.3334 $250.0002
4+ $80.5556 $322.2224
5+ $72.2223 $361.1115
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess