EN
  • EN
  • DE

S9S08SL8F1MTJ

Part No S9S08SL8F1MTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP / S08 series Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-S9S08SL8F1MTJ,NXPNXPS9S08SL8F1MTJ,935324212574
Standard Package 75
Win Source Part Number 1090746-S9S08SL8F1MTJ
Ultra Librarian 3D Model Ultra Librarian S9S08SL8F1MTJ CAD Model

Description

The NXP S9S08SL8F1MTJ microcontroller is a highly integrated, versatile, and efficient solution designed for a wide range of applications. This advanced microcontroller is part of the S08 family, which is renowned for its robust architecture, exceptional performance, and low power consumption. The S9S08SL8F1MTJ is particularly suitable for automotive, industrial control, consumer electronics, and smart sensor applications.

Key Features

  • Core: The device features an 8-bit HCS08 central processing unit (CPU) that provides a perfect balance between processing power and energy efficiency, ensuring reliable operation even in power-sensitive applications.
  • Memory: It comes equipped with 8KB of flash memory for program storage, along with 1KB of RAM for data processing. This memory configuration allows for complex program execution and data manipulation without compromising on performance.
  • Speed: The microcontroller operates at a bus frequency of up to 20MHz, which provides swift execution of instructions and allows for responsive system behavior.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports offer flexibility in interfacing with external devices, sensors, and actuators, making it highly adaptable to various application needs.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows for precise measurement of analog signals, which is crucial for applications requiring sensor data acquisition and processing.
  • Timers: Enhanced timer modules support a range of functions, including event counting, pulse width modulation (PWM), and timing measurement, providing essential tools for real-time control tasks.
  • Communication Interfaces: The S9S08SL8F1MTJ supports multiple communication protocols, including I2C, SPI, and SCI, enabling easy connectivity and data exchange with other devices within a system.
  • Package: The microcontroller is available in a compact 48-pin LQFP package, which is conducive to space-constrained applications.

Applications

The NXP S9S08SL8F1MTJ microcontroller is designed to meet the requirements of a broad spectrum of applications. Its robust feature set makes it an ideal choice for automotive systems, including body control modules and sensor interfaces. In industrial settings, it can be used for process control, automation, and monitoring systems. Consumer electronics, such as handheld devices and smart appliances, also benefit from its compact size and power efficiency. Additionally, its precision ADC and communication capabilities make it well-suited for smart sensor systems and IoT devices.

Overall, the NXP S9S08SL8F1MTJ microcontroller is a powerful and reliable component that offers a high level of integration to simplify design and enhance system performance across various applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8793 $58.7930
24+ $4.8240 $115.7760
38+ $4.6733 $177.5854
52+ $4.5225 $235.1700
67+ $4.3718 $292.9106
89+ $3.9195 $348.8355
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,840 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess