EN
  • EN
  • DE

S9S08SG32E1WTLR

Part No S9S08SG32E1WTLR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28TSSOP / S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel (TR)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number S9S08
Other Names 935310195518
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263826-S9S08SG32E1WTLR
Ultra Librarian 3D Model Ultra Librarian S9S08SG32E1WTLR CAD Model

Description

Introducing the NXP S9S08SG32E1WTLR Microcontroller

The NXP S9S08SG32E1WTLR microcontroller is a highly integrated, versatile, and efficient solution for embedded applications. This powerful microcontroller is designed to meet the needs of a wide range of applications, from automotive and industrial control systems to consumer electronics and IoT devices. Boasting a robust feature set, the S9S08SG32E1WTLR is built on the HCS08 core, which operates at a bus speed of up to 20 MHz, providing the necessary computational power for complex tasks.

Key Features:

  • Memory: The device includes 32KB of flash memory and 2KB of RAM, allowing for ample program storage and efficient data management.
  • Performance: With a maximum CPU frequency of 40 MHz, it delivers high performance for time-sensitive applications.
  • Input/Output: It offers a rich set of I/O options including multiple general-purpose input/output (GPIO) pins, which are essential for interfacing with sensors, actuators, and other peripherals.
  • ADC: The onboard 10-bit Analog-to-Digital Converter (ADC) enables the microcontroller to process analog signals, making it ideal for sensor-based applications.
  • Timers: It comes equipped with multiple timers, including an 8-channel timer/pulse-width modulator (TPM) module, which is crucial for precise timing and control operations.
  • Communication Interfaces: The S9S08SG32E1WTLR supports a range of communication protocols such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), facilitating easy data exchange and connectivity with other devices.
  • Low Power: Designed for energy efficiency, the microcontroller features several power-saving modes, making it suitable for battery-powered and portable applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even in harsh environments.
  • Packaging: The microcontroller is available in a 28-pin TSSOP package, which is compact and suitable for space-constrained applications.

The S9S08SG32E1WTLR from NXP is an exceptional choice for developers looking for a balance between performance, power efficiency, and integration. Its extensive set of peripherals and interfaces, combined with its robust processing capabilities, make it a versatile platform for developing sophisticated embedded systems.

Applications:

With its comprehensive features, the S9S08SG32E1WTLR is well-suited for a wide array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home automation and smart appliances
  • Consumer electronics
  • IoT devices and sensors

Whether you're designing a complex automotive system or a simple IoT gadget, the S9S08SG32E1WTLR provides the reliability, functionality, and performance you need to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1836 $62.2032
28+ $4.2532 $119.0896
43+ $4.1203 $177.1729
58+ $3.9874 $231.2692
75+ $3.8545 $289.0875
101+ $3.4558 $349.0358
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess