The NXP S9S08RN60W1VLH is a versatile and powerful microcontroller designed to meet the demands of complex embedded applications. This device is a member of the S08 family of 8-bit microcontrollers that are renowned for their robust performance and reliability. The S9S08RN60W1VLH is particularly well-suited for automotive and industrial applications where efficient and reliable operation is critical.
Key Features:
- CPU: 8-bit HCS08 Central Processing Unit (CPU) that provides a perfect balance between processing power and power consumption.
- Flash Memory: 60 KB of on-chip in-circuit programmable flash memory with a fast access time, which is essential for real-time performance.
- RAM: 4 KB of Random Access Memory (RAM) for efficient data handling and storage.
- Speed: Up to 40 MHz bus frequency, ensuring swift execution of instructions and timely response to peripheral events.
- Temperature Range: Operational across a wide temperature range, making it suitable for harsh environments.
- Timers: Multiple timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event timing and waveform generation.
- Communication Interfaces: Comprehensive set of communication interfaces, including SCI (Serial Communications Interface) and SPI (Serial Peripheral Interface), for flexible connectivity options.
- Analog-to-Digital Converter: 12-channel, 12-bit Analog-to-Digital Converter (ADC) for accurate conversion of analog signals to digital data.
- Supply Voltage: 2.7V to 5.5V operating voltage range to accommodate various power supply requirements.
- Packaging: Available in a 48-pin LQFP package, which is ideal for space-constrained applications.
The S9S08RN60W1VLH microcontroller is equipped with an array of sophisticated features that enable developers to create flexible and powerful systems. Its robust on-chip peripherals, combined with the efficient HCS08 CPU, provide a solid foundation for applications requiring a high level of integration and performance. Whether you are designing automotive control systems, industrial automation, or complex consumer devices, the S9S08RN60W1VLH offers the capabilities needed to achieve your design objectives.
With NXP's commitment to quality and long-term availability, the S9S08RN60W1VLH is a reliable choice for engineers looking to incorporate a durable and feature-rich microcontroller into their next project.