EN
  • EN
  • DE

LPC1111FHN33/102,5

Part No LPC1111FHN33/102,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 33HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 33-HVQFN (7x7)
Win Source Part Number 117273-LPC1111FHN33/102,5
Ultra Librarian 3D Model Ultra Librarian LPC1111FHN33/102,5 CAD Model

Description

The LPC1111FHN33/102,5 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed for embedded applications that demand low power consumption, high performance, and minimal footprint. This powerful MCU is part of the LPC1100 series, which is renowned for its exceptional efficiency and affordability, making it an ideal choice for a broad range of industrial, consumer, and computing applications.

Key Features

  • Core: The MCU is built around a 32-bit ARM Cortex-M0 processor, which provides a perfect balance between power efficiency and processing capability, with a maximum frequency of 50 MHz.
  • Memory: It comes equipped with 8 KB of on-chip flash memory for program storage and 2 KB of RAM for data handling, ensuring smooth operation for a variety of applications.
  • I/O Options: The LPC1111FHN33/102,5 offers 28 General Purpose I/O (GPIO) pins, which greatly enhances its flexibility to interface with a wide array of peripherals and sensors.
  • Package: Housed in a compact TSSOP-33 package, this MCU is optimized for space-constrained applications without compromising on its input/output capabilities.
  • Power Efficiency: With its low power consumption modes such as sleep and deep-sleep, this microcontroller is an excellent choice for battery-powered devices and energy-sensitive applications.
  • Serial Communication: The device supports multiple serial communication protocols, including I2C, SPI, and UART, allowing for versatile connectivity options with other components and systems.
  • On-chip Peripherals: It also features an array of built-in peripherals such as a 10-bit ADC, timers, and an oscillator, which help to reduce system complexity and component count.

Applications

The versatility of the LPC1111FHN33/102,5 makes it suitable for an extensive range of applications. It is particularly adept for use in automation systems, portable medical devices, sensor systems, and smart instrumentation. Its robust serial communication capabilities also make it an excellent choice for IoT devices that require reliable data transfer and connectivity.

Conclusion

Overall, the NXP LPC1111FHN33/102,5 microcontroller strikes an optimal balance between performance, power efficiency, and integration. Whether you're developing a simple control system or an advanced IoT device, this MCU provides a solid foundation for a high-quality, cost-effective solution.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess