EN
  • EN
  • DE

T2080052201-000

Part No T2080052201-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description HQ-005-F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Mfr TE Connectivity AMP Connectors
Series HQ
Package Bulk
Product Status Active
Connector Type Insert without Contacts
Gender Female
Number of Positions 5+Ground
Size H3A
Termination Style Crimp
Voltage Rating 400V
Current Rating (Amps) 16A
Contact Type CE, DE
Temperature Range - Operating -40°C ~ 125°C
Color Gray
Housing Material Polycarbonate (PC)
Contact Material -
Contact Finish -
Material Flammability Rating UL94 V-0
Base Product Number T208
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1368517-T2080052201-000
Ultra Librarian 3D Model Ultra Librarian T2080052201-000 CAD Model

Description

The TE Connectivity AMP Connectors HQ series is a heavy-duty connector insert designed for industrial applications.

  • Operating Temperature: -40°C to 125°C
  • Current Rating: 16A
  • Voltage Rating: 400V
  • Termination Style: Crimp
  • Housing Material: Polycarbonate (PC)
  • REACH: Affected
  • ECCN: EAR99

You May Also Be Interested in

Weidmuller
INSERT FEMALE 16POS+1GND CLAMP
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ10B
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10B M32
Need more? Email Us
TE Connectivity
INSERT FEMALE 64POS+1GND CRIMP
Lowest to $68.5635
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Lowest to $28.0637
HARTING
CONN HOOD TOP ENTRY SZ10B M25
Need more? Email Us
Phoenix Contact
INSERT MALE 6POS SOLDER
Lowest to $3.1721
Phoenix Contact
INSERT MALE 10POS SCREW
Lowest to $9.4421
HARTING
6 HP SCREW DOWN HOOD, TOP ENTRY,
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4237 $61.9318
32+ $3.6302 $116.1664
50+ $3.5158 $175.7900
68+ $3.4026 $231.3768
88+ $3.2894 $289.4672
118+ $2.9487 $347.9466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess