EN
  • EN
  • DE

S9S08RN16W2VTG

Part No S9S08RN16W2VTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 16TSSOP / S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number S9S08
Other Names 935318223574
Standard Package 96
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263794-S9S08RN16W2VTG
Ultra Librarian 3D Model Ultra Librarian S9S08RN16W2VTG CAD Model

Description

The NXP S9S08RN16W2VTG is a versatile and high-performance microcontroller designed to cater to a broad range of applications, particularly in the automotive and industrial sectors. This 8-bit MCU is based on the HCS08 core and is part of NXP's S08 product line known for its robustness and reliability.

Key Features:

  • CPU: HCS08 core with a maximum CPU frequency of 40 MHz, providing a balance of processing power and power consumption.
  • Flash Memory: 16 KB of on-chip flash memory, which is ideal for storing firmware and application code.
  • RAM: 1 KB of RAM for efficient data handling and temporary data storage.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environments.
  • Input/Output: Multiple general-purpose input/output (GPIO) pins for interfacing with sensors, actuators, and other peripherals.
  • Timers: Includes multiple timers for precise event measurement and system timing, which is essential for real-time applications.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows the microcontroller to process analog signals, making it ideal for sensor interfacing.
  • Communication Interfaces: Comes with a variety of communication interfaces including I2C, SPI, and SCI, providing flexibility in peripheral connectivity and data exchange.
  • Package: Available in a TSSOP-20 package, which is suitable for space-constrained applications.
  • Power Saving Modes: Features multiple power-saving modes to reduce power consumption and extend battery life in portable applications.

The S9S08RN16W2VTG is engineered to deliver exceptional performance with a focus on ease of integration and development. Its comprehensive feature set ensures that it can meet the needs of a wide array of embedded systems. Developers can take advantage of the MCU's extensive support and documentation provided by NXP, including development tools, software libraries, and reference designs, to speed up product development and time-to-market.

Whether you are developing automotive control systems, consumer electronics, or industrial automation solutions, the NXP S9S08RN16W2VTG offers a reliable and cost-effective choice for your microcontroller needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess