EN
  • EN
  • DE

S9S08QD4J1MSCR

Part No S9S08QD4J1MSCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 8-SOIC
Manufacturer NXP
Series S08
Package Reel - TR
Core Processor S08
Core Size 8-Bit
Speed 16MHz
Peripherals LVD, POR, PWM, WDT
Number of I/O 4
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number S9S08QD4J1MSCR-ND, 935324864518, 568-15164-2, 568-15164-1, 568-15164-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932890-S9S08QD4J1MSCR
Ultra Librarian 3D Model Ultra Librarian S9S08QD4J1MSCR CAD Model

Description

Product Overview: NXP S9S08QD4J1MSCR

The NXP S9S08QD4J1MSCR is a versatile and powerful microcontroller designed to meet the requirements of a wide array of embedded applications. Part of NXP's HCS08 family, this 8-bit MCU is built on a high-performance HCS08 core that operates at a maximum frequency of 40 MHz. With its advanced features and low-power capabilities, the S9S08QD4J1MSCR is an ideal choice for industrial control, consumer electronics, automotive systems, and various other applications that demand reliability and efficiency.

The S9S08QD4J1MSCR comes equipped with 4KB of flash memory, providing ample space for application code storage, and 256 bytes of RAM, ensuring smooth operation and data processing. The device also includes a rich set of peripherals such as an 8-channel 10-bit Analog-to-Digital Converter (ADC), Serial Communications Interface (SCI), and an Inter-Integrated Circuit (I2C) bus, which facilitate easy integration with sensors, actuators, and other external devices.

For enhanced system robustness, the microcontroller features an on-chip watchdog timer, a clock monitor, and a Low-Voltage Detection (LVD) module, safeguarding the system against unexpected failures. With its integrated temperature sensor, the S9S08QD4J1MSCR can also perform self-monitoring to ensure optimal performance across different environmental conditions.

The S9S08QD4J1MSCR supports a wide voltage range from 2.7V to 5.5V, allowing for flexible power management and making it suitable for battery-operated devices. Its power-saving modes, including stop and wait modes, contribute to energy efficiency, which is crucial for portable and remote applications.

Developers working with the S9S08QD4J1MSCR benefit from the comprehensive suite of development tools provided by NXP, including CodeWarrior Development Studio. This integrated development environment (IDE) simplifies coding, debugging, and programming, accelerating time-to-market for products built around this microcontroller. Additionally, the MCU's pin-for-pin compatibility with other devices in the HCS08 family ensures scalability and ease of migration for evolving project requirements.

In summary, the NXP S9S08QD4J1MSCR is a feature-rich and dependable microcontroller that offers a balance of performance, power efficiency, and ease of use, making it an excellent choice for designers seeking a cost-effective solution for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess