EN
  • EN
  • DE

S9S08LG32J0CLKR

Part No S9S08LG32J0CLKR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 80LQFP / S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 80-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel (TR)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LCD, LVD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1.9K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number S9S08
Other Names 2832-S9S08LG32J0CLKR,935321802528,S9S08LG32J0CLKR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263829-S9S08LG32J0CLKR
Ultra Librarian 3D Model Ultra Librarian S9S08LG32J0CLKR CAD Model

Description

NXP S9S08LG32J0CLKR Microcontroller

The NXP S9S08LG32J0CLKR microcontroller is an integral component designed for a wide range of applications, particularly excelling in automotive and industrial control systems. This powerful and versatile MCU is part of the S08 family, which is renowned for its high performance and reliability.

At the heart of the S9S08LG32J0CLKR is an 8-bit HCS08 central processing unit (CPU) that operates at a maximum frequency of 40 MHz. This provides the computational power necessary for complex tasks and real-time processing requirements. The microcontroller is equipped with 32KB of flash memory, offering ample space for application code and data storage, and ensuring smooth and efficient operation even in demanding applications.

The device also boasts 2KB of RAM, which allows for efficient data manipulation and quick access to frequently used variables and data structures. Additionally, it includes a range of peripherals such as multiple channel 16-bit timers, a 12-bit analog-to-digital converter (ADC) with multiple channels, and a serial communication interface that supports various protocols like SCI and SPI, enhancing its connectivity and data acquisition capabilities.

One of the key features of the S9S08LG32J0CLKR is its low power consumption, making it an excellent choice for battery-operated devices. It also includes power-saving modes that further extend battery life and reduce energy costs. Moreover, its robust design ensures stable performance over a wide temperature range, which is crucial for automotive and industrial environments.

For security and maintenance purposes, the microcontroller integrates a watchdog timer and a clock monitor. These features help to maintain system integrity and prevent software anomalies from causing system failures. The S9S08LG32J0CLKR is also designed with programmable flash memory that supports in-circuit programming, allowing for easy updates and bug fixes post-deployment.

With its rich set of features, the NXP S9S08LG32J0CLKR microcontroller is an excellent choice for designers and engineers looking for a reliable, high-performance MCU that can meet the demands of their sophisticated applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess